1.2µH Unshielded Wirewound Inductor 15A 3.8mOhm Max Nonstandard
1.2µH Unshielded Wirewound Inductor 15A 3.8mOhm Max Nonstandard
1.2µH Unshielded Wirewound Inductor 15A 3.8mOhm Max Nonstandard
Win Source Part Number: 1274552-SDR2207-1R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.2 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 3MHz
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SDR2207-1R2MLDKR,SDR
Base Product Number: SDR2207
Current - Saturation (Isat): 30A
FIXED IND 1.2UH 15A 3.8 MOHM SMD Product overview: SDR2207-1R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 15A, 3.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 15A, 3.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-1R2ML can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR2207-1R2MLTR-ND | 1274552-SDR2207-1R2ML | 71-SDR2207-1R2ML |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 1.2UH 15A 3.8 MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |