Bourns, Inc. Fixed Inductors SDR1307A-102K

Description
1mH Unshielded Wirewound Inductor 650mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 650mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307A-102KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-102KCT-ND
Fixed Inductors SDR1307A-102KCT-ND
1mH Unshielded Wirewound Inductor 650mA 1.6Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 650mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307A-102KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-102KDKR-ND
Fixed Inductors SDR1307A-102KDKR-ND
1mH Unshielded Wirewound Inductor 650mA 1.6Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 650mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307A-102KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307A-102KTR-ND
Fixed Inductors SDR1307A-102KTR-ND
1mH Unshielded Wirewound Inductor 650mA 1.6Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 650mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
SMD 1MH 650MA 1.6 OHM Inductor and Choke - 71-SDR1307A-102K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 650MA 1.6 OHM Inductor and Choke
71-SDR1307A-102K
SMD 1MH 650MA 1.6 OHM Inductor and Choke 71-SDR1307A-102K
FIXED IND 1MH 650MA 1.6 OHM SMD Product overview: SDR1307A-102K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 650MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 650MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-102K can be used for catalog matching and distributor lookup.

FIXED IND 1MH 650MA 1.6 OHM SMD Product overview: SDR1307A-102K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 650MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 650MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307A-102K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1307A-102KCT-ND 71-SDR1307A-102K
Product Name Fixed Inductors SMD 1MH 650MA 1.6 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers