68µH Unshielded Wirewound Inductor 2.3A 120mOhm Max Nonstandard
68µH Unshielded Wirewound Inductor 2.3A 120mOhm Max Nonstandard
FIXED IND 68UH 2.3A 120 MOHM SMD
FIXED IND 68UH 2.3A 120 MOHM SMD Product overview: SDR1307-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.3A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.3A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-680KL can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1247491-SDR1307-680K
Series: SDR1307
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.3A
Shielding: Unshielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 3.5A
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 7MHz
Test Frequency: 100kHz
Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)
Family Name: SDR1307
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.287" (7.30mm)
Alternative Parts (Cross-Reference): CTGS137F-680K; SDR1307-680K; SDR1307A-680K;
Introduction Date: December 16, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Surface Mount Power Inductor, SDR1307 Series, 68 H, 10%, Unshielded, 0.12 ohm, 2.3 A RoHS Compliant: Yes
INDUCTOR, 68UH, UNSHIELDED, 2.3A; Inductance:68µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel
FIXED IND 68UH 2.3A 120 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR1307-680KLTR-ND | 71-SDR1307-680KL | 1247491-SDR1307-680KL | 06X7228 | 61J8425 | SDR1307-680KL |
| Product Name | Fixed Inductors | SMD 68UH 2.3A 120 MOHM Inductor and Choke | Fixed Inductors - SDR1307-680KL | Surface Mount Power Inductor, Sdr1307 Series, 68 H, 10%, Unshielded, 0.12 Ohm, 2.3 A Rohs Compliant Bourns | Inductor, 68Uh, Unshielded, 2.3A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |