Bourns, Inc. Fixed Inductors SDR1307-330KL

Description
33µH Unshielded Wirewound Inductor 3.1A 65mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 3.1A 65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307-330KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-330KLDKR-ND
Fixed Inductors SDR1307-330KLDKR-ND
33µH Unshielded Wirewound Inductor 3.1A 65mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 3.1A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-330KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-330KLCT-ND
Fixed Inductors SDR1307-330KLCT-ND
33µH Unshielded Wirewound Inductor 3.1A 65mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 3.1A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-330KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-330KLTR-ND
Fixed Inductors SDR1307-330KLTR-ND
33µH Unshielded Wirewound Inductor 3.1A 65mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 3.1A 65mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1307-330KL
1095097-SDR1307-330KL
Fixed Inductors - SDR1307-330KL 1095097-SDR1307-330KL
Manufacturer: Bourns Inc. Win Source Part Number: 1095097-SDR1307-330K L Packaging: Reel - TR Type: Wirewound Current Rating: 3.1A Inductance: 33μH Height - Seated (Max): 0.287" (7.30mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 5A Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 10MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095097-SDR1307-330KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.1A
Inductance: 33μH
Height - Seated (Max): 0.287" (7.30mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 5A
Q @ Freq: 35 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 65 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 33UH 3.1A 65 MOHM Inductor and Choke - 71-SDR1307-330KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 3.1A 65 MOHM Inductor and Choke
71-SDR1307-330KL
SMD 33UH 3.1A 65 MOHM Inductor and Choke 71-SDR1307-330KL
FIXED IND 33UH 3.1A 65 MOHM SMD Product overview: SDR1307-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.1A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.1A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-330KL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 3.1A 65 MOHM SMD Product overview: SDR1307-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.1A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.1A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-330KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SDR1307-330KL
Inductors/Coils/Transformers >> Power Inductors SDR1307-330KL
3.1A 33uH ±10% 5A - Power Inductors ROHS

3.1A 33uH ±10% 5A - Power Inductors ROHS

Supplier's Site
Surface Mount Power Inductor, Sdr1307 Series, 33 H, 10%, Unshielded, 0.065 Ohm, 3.1 A Rohs Compliant Bourns - 06X7216 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 33 H, 10%, Unshielded, 0.065 Ohm, 3.1 A Rohs Compliant Bourns
06X7216
Surface Mount Power Inductor, Sdr1307 Series, 33 H, 10%, Unshielded, 0.065 Ohm, 3.1 A Rohs Compliant Bourns 06X7216
Surface Mount Power Inductor, SDR1307 Series, 33 H, 10%, Unshielded, 0.065 ohm, 3.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 33 H, 10%, Unshielded, 0.065 ohm, 3.1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 33Uh, 5A, Smd, Full Reel; Inductance Bourns - 61J8413 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 5A, Smd, Full Reel; Inductance Bourns
61J8413
Inductor, Un-Shielded, 33Uh, 5A, Smd, Full Reel; Inductance Bourns 61J8413
INDUCTOR, UN-SHIELDED, 33UH, 5A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):3.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5A; Product Range:SDR1307 Series; DC Resistance Max:0.065ohm; Product Length:13mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 5A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):3.1A; Inductor Construction:Unshielded; Saturation Current (Isat):5A; Product Range:SDR1307 Series; DC Resistance Max:0.065ohm; Product Length:13mm RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 33Uh, 5A, Smd; Inductance Bourns - 87W5985 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 5A, Smd; Inductance Bourns
87W5985
Inductor, Un-Shielded, 33Uh, 5A, Smd; Inductance Bourns 87W5985
INDUCTOR, UN-SHIELDED, 33UH, 5A, SMD; Inductance:33µH; RMS Current (Irms):3.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5A; Product Range:SDR1307 Series; Power Inductor Case:13mm x 13mm x 7mm; Product Length:13mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 5A, SMD; Inductance:33µH; RMS Current (Irms):3.1A; Inductor Construction:Unshielded; Saturation Current (Isat):5A; Product Range:SDR1307 Series; Power Inductor Case:13mm x 13mm x 7mm; Product Length:13mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1307-330KLDKR-ND 1095097-SDR1307-330KL 71-SDR1307-330KL SDR1307-330KL 06X7216 61J8413 87W5985
Product Name Fixed Inductors Fixed Inductors - SDR1307-330KL SMD 33UH 3.1A 65 MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Surface Mount Power Inductor, Sdr1307 Series, 33 H, 10%, Unshielded, 0.065 Ohm, 3.1 A Rohs Compliant Bourns Inductor, Un-Shielded, 33Uh, 5A, Smd, Full Reel; Inductance Bourns Inductor, Un-Shielded, 33Uh, 5A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers