Bourns, Inc. Fixed Inductors SDR1307-271KL

Description
270µH Unshielded Wirewound Inductor 1.2A 410mOhm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 1.2A 410mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307-271KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-271KLCT-ND
Fixed Inductors SDR1307-271KLCT-ND
270µH Unshielded Wirewound Inductor 1.2A 410mOhm Max Nonstandard

270µH Unshielded Wirewound Inductor 1.2A 410mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-271KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-271KLDKR-ND
Fixed Inductors SDR1307-271KLDKR-ND
270µH Unshielded Wirewound Inductor 1.2A 410mOhm Max Nonstandard

270µH Unshielded Wirewound Inductor 1.2A 410mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-271KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-271KLTR-ND
Fixed Inductors SDR1307-271KLTR-ND
270µH Unshielded Wirewound Inductor 1.2A 410mOhm Max Nonstandard

270µH Unshielded Wirewound Inductor 1.2A 410mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984647-SDR1307-271KL
Inductors, Coils, Chokes - Fixed Inductors 984647-SDR1307-271KL
Win Source Part Number: 984647-SDR1307-271KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 270 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 3.5MHz Package / Case: Nonstandard DC Resistance (DCR): 410mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307-271KL-ND,SDR 1307271KL,SDR1307-27 1KLCT,SDR1307-271KLT R,SDR1307-271KLDKR Base Product Number: SDR1307 Current - Saturation (Isat): 1.8A

Win Source Part Number: 984647-SDR1307-271KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 270 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 3.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 410mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307-271KL-ND,SDR1307271KL,SDR1307-271KLCT,SDR1307-271KLTR,SDR1307-271KLDKR
Base Product Number: SDR1307
Current - Saturation (Isat): 1.8A

Buy Now Datasheet
SMD 270UH 1.2A 410MOHM Inductor and Choke - 71-SDR1307-271KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 1.2A 410MOHM Inductor and Choke
71-SDR1307-271KL
SMD 270UH 1.2A 410MOHM Inductor and Choke 71-SDR1307-271KL
FIXED IND 270UH 1.2A 410MOHM SMD Product overview: SDR1307-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.2A, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.2A, 410MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-271KL can be used for catalog matching and distributor lookup.

FIXED IND 270UH 1.2A 410MOHM SMD Product overview: SDR1307-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.2A, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.2A, 410MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-271KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 270 H, 10%, Unshielded, 0.41 Ohm, 1.2 A Rohs Compliant Bourns - 06X7214 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 270 H, 10%, Unshielded, 0.41 Ohm, 1.2 A Rohs Compliant Bourns
06X7214
Surface Mount Power Inductor, Sdr1307 Series, 270 H, 10%, Unshielded, 0.41 Ohm, 1.2 A Rohs Compliant Bourns 06X7214
Surface Mount Power Inductor, SDR1307 Series, 270 H, 10%, Unshielded, 0.41 ohm, 1.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 270 H, 10%, Unshielded, 0.41 ohm, 1.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1307-271KLCT-ND 984647-SDR1307-271KL 71-SDR1307-271KL 06X7214
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 270UH 1.2A 410MOHM Inductor and Choke Surface Mount Power Inductor, Sdr1307 Series, 270 H, 10%, Unshielded, 0.41 Ohm, 1.2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details