Bourns, Inc. Fixed Inductors - SDR1307-221KL SDR1307-221KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247489-SDR1307-221K L Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247489-SDR1307-221K L Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR1307-221KL
1247489-SDR1307-221KL
Fixed Inductors - SDR1307-221KL 1247489-SDR1307-221KL
Manufacturer: Bourns Inc. Win Source Part Number: 1247489-SDR1307-221K L Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1247489-SDR1307-221KL
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - SDR1307-221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-221KLDKR-ND
Fixed Inductors SDR1307-221KLDKR-ND
220µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-221KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-221KLCT-ND
Fixed Inductors SDR1307-221KLCT-ND
220µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-221KLTR-ND
Fixed Inductors SDR1307-221KLTR-ND
220µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Nonstandard

Buy Now Datasheet
SMD 220UH 1.3A 360MOHM Inductor and Choke - 71-SDR1307-221KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 1.3A 360MOHM Inductor and Choke
71-SDR1307-221KL
SMD 220UH 1.3A 360MOHM Inductor and Choke 71-SDR1307-221KL
FIXED IND 220UH 1.3A 360MOHM SMD Product overview: SDR1307-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.3A, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.3A, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-221KL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1.3A 360MOHM SMD Product overview: SDR1307-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.3A, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.3A, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-221KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 220 H, 10%, Unshielded, 0.36 Ohm, 1.3 A Rohs Compliant Bourns - 06X7211 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 220 H, 10%, Unshielded, 0.36 Ohm, 1.3 A Rohs Compliant Bourns
06X7211
Surface Mount Power Inductor, Sdr1307 Series, 220 H, 10%, Unshielded, 0.36 Ohm, 1.3 A Rohs Compliant Bourns 06X7211
Surface Mount Power Inductor, SDR1307 Series, 220 H, 10%, Unshielded, 0.36 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 220 H, 10%, Unshielded, 0.36 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1307 Series, 220 H, 10%, Unshielded, 0.36 Ohm, 1.3 A Rohs Compliant Bourns - 61J8408 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1307 Series, 220 H, 10%, Unshielded, 0.36 Ohm, 1.3 A Rohs Compliant Bourns
61J8408
Surface Mount Power Inductor, Sdr1307 Series, 220 H, 10%, Unshielded, 0.36 Ohm, 1.3 A Rohs Compliant Bourns 61J8408
Surface Mount Power Inductor, SDR1307 Series, 220 H, 10%, Unshielded, 0.36 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1307 Series, 220 H, 10%, Unshielded, 0.36 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Unshielded, 220Uh, 1.3A, 10%; Inductance Bourns - 44AC1953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 220Uh, 1.3A, 10%; Inductance Bourns
44AC1953
Inductor, Unshielded, 220Uh, 1.3A, 10%; Inductance Bourns 44AC1953
INDUCTOR, UNSHIELDED, 220UH, 1.3A, 10%; Inductance:220µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:SDR1307 Series; Power Inductor Case:13mm x 13mm x 7mm RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 220UH, 1.3A, 10%; Inductance:220µH; RMS Current (Irms):1.3A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:SDR1307 Series; Power Inductor Case:13mm x 13mm x 7mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SDR1307-221KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR1307-221KL
Fixed Inductors SDR1307-221KL
FIXED IND 220UH 1.3A 360MOHM SMD

FIXED IND 220UH 1.3A 360MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1247489-SDR1307-221KL SDR1307-221KLDKR-ND 71-SDR1307-221KL 06X7211 44AC1953 SDR1307-221KL
Product Name Fixed Inductors - SDR1307-221KL Fixed Inductors SMD 220UH 1.3A 360MOHM Inductor and Choke Surface Mount Power Inductor, Sdr1307 Series, 220 H, 10%, Unshielded, 0.36 Ohm, 1.3 A Rohs Compliant Bourns Inductor, Unshielded, 220Uh, 1.3A, 10%; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Fixed Inductors - 0402CS-27NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details