22µH Unshielded Wirewound Inductor 3.6A 47mOhm Max Nonstandard
22µH Unshielded Wirewound Inductor 3.6A 47mOhm Max Nonstandard
FIXED IND 22UH 3.6A 47 MOHM SMD
Manufacturer: Bourns Inc.
Win Source Part Number: 1095096-SDR1307-220M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.6A
Inductance: 22μH
Height - Seated (Max): 0.287" (7.30mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 6.5A
Q @ Freq: 40 @ 2.52MHz
Frequency - Self Resonant: 15MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 47 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
FIXED IND 22UH 3.6A 47 MOHM SMD Product overview: SDR1307-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.6A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.6A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-220ML can be used for catalog matching and distributor lookup.
FIXED IND 22UH 3.6A 47 MOHM SMD
Surface Mount Power Inductor, SDR1307 Series, 22 H, 20%, Unshielded, 0.047 ohm, 3.6 A RoHS Compliant: Yes
INDUCTOR, UNSHIELDED, 22UH, 3.6A, 20%; Inductance:22µH; RMS Current (Irms):3.6A; Inductor Construction:Unshiel
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR1307-220MLTR-ND | 1095096-SDR1307-220ML | 71-SDR1307-220ML | SDR1307-220ML | 06X7210 | 71AC4843 |
| Product Name | Fixed Inductors | Fixed Inductors - SDR1307-220ML | SMD 22UH 3.6A 47 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Sdr1307 Series, 22 H, 20%, Unshielded, 0.047 Ohm, 3.6 A Rohs Compliant Bourns | Inductor, Unshielded, 22Uh, 3.6A, 20%; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |