Bourns, Inc. SMD 150UH 1.6A 250MOHM Inductor and Choke SDR1307-151KL

Description
FIXED IND 150UH 1.6A 250MOHM SMD Product overview: SDR1307-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.6A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.6A, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 1.6A 250MOHM SMD Product overview: SDR1307-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.6A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.6A, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH 1.6A 250MOHM Inductor and Choke - 71-SDR1307-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 1.6A 250MOHM Inductor and Choke
71-SDR1307-151KL
SMD 150UH 1.6A 250MOHM Inductor and Choke 71-SDR1307-151KL
FIXED IND 150UH 1.6A 250MOHM SMD Product overview: SDR1307-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.6A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.6A, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1.6A 250MOHM SMD Product overview: SDR1307-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.6A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.6A, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1155622-SDR1307-151KL
Inductors, Coils, Chokes - Fixed Inductors 1155622-SDR1307-151KL
Win Source Part Number: 1155622-SDR1307-151K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1307 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1307151KL,SDR1307 -151KLTR,SDR1307-151 KL-ND,SDR1307-151KLC T,SDR1307-151KLDKR Base Product Number: SDR1307 Current - Saturation (Isat): 2.6A

Win Source Part Number: 1155622-SDR1307-151KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1307
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 4.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1307151KL,SDR1307-151KLTR,SDR1307-151KL-ND,SDR1307-151KLCT,SDR1307-151KLDKR
Base Product Number: SDR1307
Current - Saturation (Isat): 2.6A

Buy Now Datasheet
Fixed Inductors - SDR1307-151KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-151KLCT-ND
Fixed Inductors SDR1307-151KLCT-ND
150µH Unshielded Inductor 1.6A 250mOhm Max Nonstandard

150µH Unshielded Inductor 1.6A 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-151KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-151KLTR-ND
Fixed Inductors SDR1307-151KLTR-ND
150µH Unshielded Inductor 1.6A 250mOhm Max Nonstandard

150µH Unshielded Inductor 1.6A 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-151KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-151KLDKR-ND
Fixed Inductors SDR1307-151KLDKR-ND
150µH Unshielded Inductor 1.6A 250mOhm Max Nonstandard

150µH Unshielded Inductor 1.6A 250mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 8749734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8749734
Surface Mount Inductors 8749734
Bourns SDR1307-151KL

Bourns SDR1307-151KL

Supplier's Site
Surface Mount Inductors - 1728516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728516
Surface Mount Inductors 1728516
Bourns SDR1307-151KL

Bourns SDR1307-151KL

Supplier's Site
Inductor, Unshielded, 150Uh, 1.6A, 10%; Inductance Bourns - 44AC1952 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 150Uh, 1.6A, 10%; Inductance Bourns
44AC1952
Inductor, Unshielded, 150Uh, 1.6A, 10%; Inductance Bourns 44AC1952
INDUCTOR, UNSHIELDED, 150UH, 1.6A, 10%; Inductance:150µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.6A; Product Range:SDR1307 Series; DC Resistance Max:0.25ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 150UH, 1.6A, 10%; Inductance:150µH; RMS Current (Irms):1.6A; Inductor Construction:Unshielded; Saturation Current (Isat):2.6A; Product Range:SDR1307 Series; DC Resistance Max:0.25ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1307-151KL 1155622-SDR1307-151KL SDR1307-151KLCT-ND 8749734 44AC1952
Product Name SMD 150UH 1.6A 250MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Inductors Inductor, Unshielded, 150Uh, 1.6A, 10%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite dr
Inductance Range 150 microH 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details