Bourns, Inc. Fixed Inductors SDR1305-471K

Description
470µH Unshielded Wirewound Inductor 670mA 1.15Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 670mA 1.15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1305-471K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1305-471K-ND
Fixed Inductors SDR1305-471K-ND
470µH Unshielded Wirewound Inductor 670mA 1.15Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 670mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
470UH 670MA 1.15OHM Inductor and Choke - 71-SDR1305-471K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 670MA 1.15OHM Inductor and Choke
71-SDR1305-471K
470UH 670MA 1.15OHM Inductor and Choke 71-SDR1305-471K
FIXED IND 470UH 670MA 1.15OHM SM Product overview: SDR1305-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 670MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 670MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1305-471K can be used for catalog matching and distributor lookup.

FIXED IND 470UH 670MA 1.15OHM SM Product overview: SDR1305-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 670MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 670MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1305-471K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274594-SDR1305-471K
Inductors, Coils, Chokes - Fixed Inductors 1274594-SDR1305-471K
Win Source Part Number: 1274594-SDR1305-471K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1305 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 14 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 1.15Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 670 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1305 Current - Saturation (Isat): 700mA

Win Source Part Number: 1274594-SDR1305-471K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1305
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 14 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.15Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 670 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1305
Current - Saturation (Isat): 700mA

Buy Now Datasheet
Magnetics Non-Shielded Power Inductor Bourns - 02J3041 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Non-Shielded Power Inductor Bourns
02J3041
Magnetics Non-Shielded Power Inductor Bourns 02J3041
MAGNETICS - NON-SHIELDED POWER INDUCTOR

MAGNETICS - NON-SHIELDED POWER INDUCTOR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1305-471K-ND 71-SDR1305-471K 1274594-SDR1305-471K 02J3041
Product Name Fixed Inductors 470UH 670MA 1.15OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Magnetics Non-Shielded Power Inductor Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details