Bourns, Inc. Fixed Inductors SDR1305-221K

Description
220µH Unshielded Wirewound Inductor 1A 500mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 1A 500mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1305-221KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1305-221KCT-ND
Fixed Inductors SDR1305-221KCT-ND
220µH Unshielded Wirewound Inductor 1A 500mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1A 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1305-221KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1305-221KTR-ND
Fixed Inductors SDR1305-221KTR-ND
220µH Unshielded Wirewound Inductor 1A 500mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1A 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1305-221KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1305-221KDKR-ND
Fixed Inductors SDR1305-221KDKR-ND
220µH Unshielded Wirewound Inductor 1A 500mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1A 500mOhm Max Nonstandard

Buy Now Datasheet
SMD 220UH 1A 500 MOHM Inductor and Choke - 71-SDR1305-221K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 1A 500 MOHM Inductor and Choke
71-SDR1305-221K
SMD 220UH 1A 500 MOHM Inductor and Choke 71-SDR1305-221K
FIXED IND 220UH 1A 500 MOHM SMD Product overview: SDR1305-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1A, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1A, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1305-221K can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1A 500 MOHM SMD Product overview: SDR1305-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1A, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1A, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1305-221K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1206244-SDR1305-221K
Inductors, Coils, Chokes - Fixed Inductors 1206244-SDR1305-221K
Win Source Part Number: 1206244-SDR1305-221K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1305 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 16 @ 796kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 500mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Alternative Parts (Cross-Reference): SDR1305-221K.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1305-221KCT,SDR1 305-221KDKR,-SDR1305 -221K,-SDR1305-221KT R,SDR1305-221KTR,SDR 1305221K,SDR1305-221 KCT Base Product Number: SDR1305 Current - Saturation (Isat): 950mA

Win Source Part Number: 1206244-SDR1305-221K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1305
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 16 @ 796kHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 500mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Alternative Parts (Cross-Reference): SDR1305-221K.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1305-221KCT,SDR1305-221KDKR,-SDR1305-221K,-SDR1305-221KTR,SDR1305-221KTR,SDR1305221K,SDR1305-221KCT
Base Product Number: SDR1305
Current - Saturation (Isat): 950mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1305-221KCT-ND 71-SDR1305-221K 1206244-SDR1305-221K
Product Name Fixed Inductors SMD 220UH 1A 500 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-33N 0201HL-33NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details