Bourns, Inc. Fixed Inductors SDR1305-151K

Description
FIXED IND 150UH 1.2A 380 MOHM
Request a Quote Datasheet
Description
FIXED IND 150UH 1.2A 380 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1305-151KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1305-151KDKR-ND
Fixed Inductors 118-SDR1305-151KDKR-ND
FIXED IND 150UH 1.2A 380 MOHM

FIXED IND 150UH 1.2A 380 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR1305-151KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1305-151KTR-ND
Fixed Inductors 118-SDR1305-151KTR-ND
150µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1305-151KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1305-151KCT-ND
Fixed Inductors 118-SDR1305-151KCT-ND
FIXED IND 150UH 1.2A 380 MOHM

FIXED IND 150UH 1.2A 380 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SDR1305-151KDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details