Win Source Part Number: 1274611-SDR1105-201K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1105
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 200 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 650mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1105-201KL,SDR110
Base Product Number: SDR1105
Current - Saturation (Isat): 1.8A
FIXED IND 200UH 1A 650 MOHM SMD Product overview: SDR1105-201KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200UH, 1A, 650 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200UH, 1A, 650 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-201KL can be used for catalog matching and distributor lookup.
200µH Unshielded Wirewound Inductor 1A 650mOhm Max Nonstandard
200µH Unshielded Wirewound Inductor 1A 650mOhm Max Nonstandard
200µH Unshielded Wirewound Inductor 1A 650mOhm Max Nonstandard
FIXED IND 200UH 1A 650 MOHM SMD
Surface Mount Power Inductor, SDR1105 Series, 200 H, 10%, Unshielded, 0.65 ohm, 1 A RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 200UH, 1.8A, SMD; Inductance:200µH; RMS Current (Irms):1A; Inductor Construction:Unshiel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274611-SDR1105-201KL | 71-SDR1105-201KL | SDR1105-201KLDKR-ND | SDR1105-201KL | 06X7189 | 61J8383 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 200UH 1A 650 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Sdr1105 Series, 200 H, 10%, Unshielded, 0.65 Ohm, 1 A Rohs Compliant Bourns | Inductor, Un-Shielded, 200Uh, 1.8A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Application | RF Choke |