Manufacturer: Bourns Inc.
Win Source Part Number: 813169-SDR1105-151KL
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 150μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 2.3A
DC Resistance (DCR): 500mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2A
Inductance Frequency - Test: 1kHz
Part Number Series: SDR1105
FIXED IND 150UH 1.2A 500MOHM SMD Product overview: SDR1105-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.2A, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.2A, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-151KL can be used for catalog matching and distributor lookup.
150µH Unshielded Wirewound Inductor 1.2A 500mOhm Max Nonstandard
150µH Unshielded Wirewound Inductor 1.2A 500mOhm Max Nonstandard
150µH Unshielded Wirewound Inductor 1.2A 500mOhm Max Nonstandard
Surface Mount Power Inductor, SDR1105 Series, 150 H, 10%, Unshielded, 0.5 ohm, 1.2 A RoHS Compliant: Yes
INDUCTOR, 150UH, UNSHIELDED, 1.2A; Inductance:150µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 813169-SDR1105-151KL | 71-SDR1105-151KL | SDR1105-151KLTR-ND | 06X7188 | 61J8381 |
| Product Name | Fixed Inductors - SDR1105-151KL | SMD 150UH 1.2A 500MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Sdr1105 Series, 150 H, 10%, Unshielded, 0.5 Ohm, 1.2 A Rohs Compliant Bourns | Inductor, 150Uh, Unshielded, 1.2A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 150 microH | 150 microH | 150 microH | ||
| DCR | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |