Bourns, Inc. Fixed Inductors SDR1030-4R7M

Description
4.7µH Unshielded Wirewound Inductor 2.6A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 2.6A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1030-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1030-4R7MTR-ND
Fixed Inductors 118-SDR1030-4R7MTR-ND
4.7µH Unshielded Wirewound Inductor 2.6A 40mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 2.6A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1030-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1030-4R7MDKR-ND
Fixed Inductors 118-SDR1030-4R7MDKR-ND
4.7µH Unshielded Wirewound Inductor 2.6A 40mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 2.6A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1030-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1030-4R7MCT-ND
Fixed Inductors 118-SDR1030-4R7MCT-ND
4.7µH Unshielded Wirewound Inductor 2.6A 40mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 2.6A 40mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SDR1030-4R7MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details