Bourns, Inc. Fixed Inductors SDR1030-2R7M

Description
2.7µH Unshielded Wirewound Inductor 3A 28mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 3A 28mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1030-2R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1030-2R7MTR-ND
Fixed Inductors SDR1030-2R7MTR-ND
2.7µH Unshielded Wirewound Inductor 3A 28mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 3A 28mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274631-SDR1030-2R7M
Inductors, Coils, Chokes - Fixed Inductors 1274631-SDR1030-2R7M
Win Source Part Number: 1274631-SDR1030-2R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1030 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.7 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 13 @ 7.96MHz Frequency - Self Resonant: 73.6MHz Package / Case: Nonstandard DC Resistance (DCR): 28mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1030-2R7MDKR,SDR1 030-2R7MCT,SDR1030-2 R7M,SDR1030-2R7MTR Base Product Number: SDR1030 Current - Saturation (Isat): 4.2A

Win Source Part Number: 1274631-SDR1030-2R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1030
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.7 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 13 @ 7.96MHz
Frequency - Self Resonant: 73.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 28mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1030-2R7MDKR,SDR1030-2R7MCT,SDR1030-2R7M,SDR1030-2R7MTR
Base Product Number: SDR1030
Current - Saturation (Isat): 4.2A

Buy Now Datasheet
SMD 2.7UH 3A 28 MOHM Inductor and Choke - 71-SDR1030-2R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 3A 28 MOHM Inductor and Choke
71-SDR1030-2R7M
SMD 2.7UH 3A 28 MOHM Inductor and Choke 71-SDR1030-2R7M
FIXED IND 2.7UH 3A 28 MOHM SMD Product overview: SDR1030-2R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 3A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 3A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1030-2R7M can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 3A 28 MOHM SMD Product overview: SDR1030-2R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 3A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 3A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1030-2R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1030-2R7MTR-ND 1274631-SDR1030-2R7M 71-SDR1030-2R7M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.7UH 3A 28 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126002 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details
Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details