Bourns, Inc. Fixed Inductors SDR1006-680KL

Description
68µH Unshielded Wirewound Inductor 1.1A 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 1.1A 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1006-680KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-680KLTR-ND
Fixed Inductors SDR1006-680KLTR-ND
68µH Unshielded Wirewound Inductor 1.1A 220mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.1A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-680KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-680KLCT-ND
Fixed Inductors SDR1006-680KLCT-ND
68µH Unshielded Wirewound Inductor 1.1A 220mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.1A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-680KLDKR-ND
Fixed Inductors SDR1006-680KLDKR-ND
68µH Unshielded Wirewound Inductor 1.1A 220mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.1A 220mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 1.1A 220 MOHM Inductor and Choke - 71-SDR1006-680KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.1A 220 MOHM Inductor and Choke
71-SDR1006-680KL
SMD 68UH 1.1A 220 MOHM Inductor and Choke 71-SDR1006-680KL
FIXED IND 68UH 1.1A 220 MOHM SMD Product overview: SDR1006-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.1A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.1A, 220 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-680KL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.1A 220 MOHM SMD Product overview: SDR1006-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.1A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.1A, 220 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-680KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1006-680KL
894072-SDR1006-680KL
Fixed Inductors - SDR1006-680KL 894072-SDR1006-680KL
Manufacturer: Bourns Inc. Win Source Part Number: 894072-SDR1006-680KL Series: SDR1006 Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Unshielded Wirewound Inductor 1.1 A 220mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1006 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR1006-680KLCT, SDR1006-680KLCT, SDR1006-680KLDKR, -SDR1006-680KL-ND, -SDR1006-680KLTR, -SDR1006-680KL, SDR1006-680KL-ND, SDR1006680KL, SDR1006-680KLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 894072-SDR1006-680KL
Series: SDR1006
Operating Temperature Range: -40°C ~ 125°C
Features: 68 µH Unshielded Wirewound Inductor 1.1 A 220mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1006
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR1006-680KLCT, SDR1006-680KLCT, SDR1006-680KLDKR, -SDR1006-680KL-ND, -SDR1006-680KLTR, -SDR1006-680KL, SDR1006-680KL-ND, SDR1006680KL, SDR1006-680KLTR

Buy Now Datasheet
Inductor, Un-Shielded, 68Uh, 2A, Smd; Inductance Bourns - 61J8372 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 2A, Smd; Inductance Bourns
61J8372
Inductor, Un-Shielded, 68Uh, 2A, Smd; Inductance Bourns 61J8372
INDUCTOR, UN-SHIELDED, 68UH, 2A, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2A; Product Range:SDR1006 Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 2A, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):2A; Product Range:SDR1006 Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 68Uh, 2A, Smd, Full Reel; Inductance Bourns - 83R8911 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 2A, Smd, Full Reel; Inductance Bourns
83R8911
Inductor, Un-Shielded, 68Uh, 2A, Smd, Full Reel; Inductance Bourns 83R8911
INDUCTOR, UN-SHIELDED, 68UH, 2A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2A; Product Range:SDR1006 Series; DC Resistance Max:0.22ohm; Product Length:9.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 2A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):2A; Product Range:SDR1006 Series; DC Resistance Max:0.22ohm; Product Length:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1006-680KLTR-ND 71-SDR1006-680KL 894072-SDR1006-680KL 61J8372 83R8911
Product Name Fixed Inductors SMD 68UH 1.1A 220 MOHM Inductor and Choke Fixed Inductors - SDR1006-680KL Inductor, Un-Shielded, 68Uh, 2A, Smd; Inductance Bourns Inductor, Un-Shielded, 68Uh, 2A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1300 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5714-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers