Bourns, Inc. Fixed Inductors SDR1006-471KL

Description
470µH Unshielded Inductor 420mA 1.48Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 420mA 1.48Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1006-471KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-471KLCT-ND
Fixed Inductors SDR1006-471KLCT-ND
470µH Unshielded Inductor 420mA 1.48Ohm Max Nonstandard

470µH Unshielded Inductor 420mA 1.48Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-471KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-471KLTR-ND
Fixed Inductors SDR1006-471KLTR-ND
470µH Unshielded Inductor 420mA 1.48Ohm Max Nonstandard

470µH Unshielded Inductor 420mA 1.48Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-471KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-471KLDKR-ND
Fixed Inductors SDR1006-471KLDKR-ND
470µH Unshielded Inductor 420mA 1.48Ohm Max Nonstandard

470µH Unshielded Inductor 420mA 1.48Ohm Max Nonstandard

Buy Now Datasheet
470UH 420MA 1.48OHM Inductor and Choke - 71-SDR1006-471KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 420MA 1.48OHM Inductor and Choke
71-SDR1006-471KL
470UH 420MA 1.48OHM Inductor and Choke 71-SDR1006-471KL
FIXED IND 470UH 420MA 1.48OHM SM Product overview: SDR1006-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 420MA, 1.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 420MA, 1.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-471KL can be used for catalog matching and distributor lookup.

FIXED IND 470UH 420MA 1.48OHM SM Product overview: SDR1006-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 420MA, 1.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 420MA, 1.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-471KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 470Uh, 800Ma, Smd; Inductance Bourns - 61J8366 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 470Uh, 800Ma, Smd; Inductance Bourns
61J8366
Inductor, Un-Shielded, 470Uh, 800Ma, Smd; Inductance Bourns 61J8366
INDUCTOR, UN-SHIELDED, 470UH, 800MA, SMD; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 470UH, 800MA, SMD; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Unshielded; Saturation Current (Isat):800mA; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr1006 Series, 470 H, 10%, Unshielded, 1.48 Ohm, 420 Ma Rohs Compliant Bourns - 23T1177 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1006 Series, 470 H, 10%, Unshielded, 1.48 Ohm, 420 Ma Rohs Compliant Bourns
23T1177
Surface Mount Power Inductor, Sdr1006 Series, 470 H, 10%, Unshielded, 1.48 Ohm, 420 Ma Rohs Compliant Bourns 23T1177
Surface Mount Power Inductor, SDR1006 Series, 470 H, 10%, Unshielded, 1.48 ohm, 420 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1006 Series, 470 H, 10%, Unshielded, 1.48 ohm, 420 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 470Uh, 800Ma, Smd, Full Reel; Inductance Bourns - 83R8908 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 470Uh, 800Ma, Smd, Full Reel; Inductance Bourns
83R8908
Inductor, Un-Shielded, 470Uh, 800Ma, Smd, Full Reel; Inductance Bourns 83R8908
INDUCTOR, UN-SHIELDED, 470UH, 800MA, SMD, FULL REEL; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:SDR1006 Series; DC Resistance Max:1.48ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 470UH, 800MA, SMD, FULL REEL; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Unshielded; Saturation Current (Isat):800mA; Product Range:SDR1006 Series; DC Resistance Max:1.48ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDR1006-471KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR1006-471KL
Fixed Inductors SDR1006-471KL
FIXED IND 470UH 420MA 1.48OHM SM

FIXED IND 470UH 420MA 1.48OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1006-471KLCT-ND 71-SDR1006-471KL 61J8366 23T1177 83R8908 SDR1006-471KL
Product Name Fixed Inductors 470UH 420MA 1.48OHM Inductor and Choke Inductor, Un-Shielded, 470Uh, 800Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr1006 Series, 470 H, 10%, Unshielded, 1.48 Ohm, 420 Ma Rohs Compliant Bourns Inductor, Un-Shielded, 470Uh, 800Ma, Smd, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers