Win Source Part Number: 1274643-SDR1006-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.3 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 34 @ 7.96MHz
Frequency - Self Resonant: 55MHz
Package / Case: Nonstandard
DC Resistance (DCR): 24mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1006-3R3MLCT,SDR1
Base Product Number: SDR1006
Current - Saturation (Isat): 10A
3.3µH Unshielded Wirewound Inductor 5A 24mOhm Max Nonstandard
3.3µH Unshielded Wirewound Inductor 5A 24mOhm Max Nonstandard
3.3µH Unshielded Wirewound Inductor 5A 24mOhm Max Nonstandard
FIXED IND 3.3UH 5A 24 MOHM SMD Product overview: SDR1006-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-3R3ML can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 3.3UH, 10A, SMD; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 3.3UH, 10A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Unshiel
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274643-SDR1006-3R3ML | SDR1006-3R3MLTR-ND | 71-SDR1006-3R3ML | 61J8357 | 83R8902 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 3.3UH 5A 24 MOHM Inductor and Choke | Inductor, Un-Shielded, 3.3Uh, 10A, Smd; Inductance Bourns | Inductor, Un-Shielded, 3.3Uh, 10A, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Application | RF Choke |