Bourns, Inc. SMD 390UH 480MA 1.3OHM Inductor and Choke SDR1006-391KL

Description
FIXED IND 390UH 480MA 1.3OHM SMD Product overview: SDR1006-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 480MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 480MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-391KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390UH 480MA 1.3OHM SMD Product overview: SDR1006-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 480MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 480MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-391KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 390UH 480MA 1.3OHM Inductor and Choke - 71-SDR1006-391KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390UH 480MA 1.3OHM Inductor and Choke
71-SDR1006-391KL
SMD 390UH 480MA 1.3OHM Inductor and Choke 71-SDR1006-391KL
FIXED IND 390UH 480MA 1.3OHM SMD Product overview: SDR1006-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 480MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 480MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-391KL can be used for catalog matching and distributor lookup.

FIXED IND 390UH 480MA 1.3OHM SMD Product overview: SDR1006-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 480MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 480MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-391KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1006-391KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 390UH 480MA 1.3 OHM

FIXED IND 390UH 480MA 1.3 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-391KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-391KLTR-ND
Fixed Inductors 118-SDR1006-391KLTR-ND
390µH Unshielded Wirewound Inductor 480mA 1.3Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 480mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-391KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-391KLCT-ND
Fixed Inductors 118-SDR1006-391KLCT-ND
390µH Unshielded Wirewound Inductor 480mA 1.3Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 480mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr1006 Series, 390 H, 10%, Unshielded, 1.3 Ohm, 480 Ma Rohs Compliant Bourns - 06X7177 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1006 Series, 390 H, 10%, Unshielded, 1.3 Ohm, 480 Ma Rohs Compliant Bourns
06X7177
Surface Mount Power Inductor, Sdr1006 Series, 390 H, 10%, Unshielded, 1.3 Ohm, 480 Ma Rohs Compliant Bourns 06X7177
Surface Mount Power Inductor, SDR1006 Series, 390 H, 10%, Unshielded, 1.3 ohm, 480 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1006 Series, 390 H, 10%, Unshielded, 1.3 ohm, 480 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1006-391KL 118-SDR1006-391KLDKR-ND 06X7177
Product Name SMD 390UH 480MA 1.3OHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr1006 Series, 390 H, 10%, Unshielded, 1.3 Ohm, 480 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details