Bourns, Inc. 3.3MH 120MA 13.5OHM Inductor and Choke SDR1006-332KL

Description
FIXED IND 3.3MH 120MA 13.5OHM SM Product overview: SDR1006-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 120MA, 13.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 120MA, 13.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-332KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3MH 120MA 13.5OHM SM Product overview: SDR1006-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 120MA, 13.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 120MA, 13.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-332KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3MH 120MA 13.5OHM Inductor and Choke - 71-SDR1006-332KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH 120MA 13.5OHM Inductor and Choke
71-SDR1006-332KL
3.3MH 120MA 13.5OHM Inductor and Choke 71-SDR1006-332KL
FIXED IND 3.3MH 120MA 13.5OHM SM Product overview: SDR1006-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 120MA, 13.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 120MA, 13.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-332KL can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 120MA 13.5OHM SM Product overview: SDR1006-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 120MA, 13.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 120MA, 13.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-332KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1006-332KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-332KLCT-ND
Fixed Inductors 118-SDR1006-332KLCT-ND
3.3mH Unshielded Inductor 120mA 13.5Ohm Max Nonstandard

3.3mH Unshielded Inductor 120mA 13.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-332KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-332KLTR-ND
Fixed Inductors 118-SDR1006-332KLTR-ND
3.3mH Unshielded Inductor 120mA 13.5Ohm Max Nonstandard

3.3mH Unshielded Inductor 120mA 13.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-332KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3MH 120MA 13.5 OHM

FIXED IND 3.3MH 120MA 13.5 OHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1006-332KL
1095092-SDR1006-332KL
Fixed Inductors - SDR1006-332KL 1095092-SDR1006-332KL
Manufacturer: Bourns Inc. Win Source Part Number: 1095092-SDR1006-332K L Packaging: Reel - TR Type: Wirewound Current Rating: 120mA Inductance: 3.3mH Height - Seated (Max): 0.228" (5.80mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 300mA Q @ Freq: 32 @ 252kHz Frequency - Self Resonant: 1.3MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13.5 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1095092-SDR1006-332KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 120mA
Inductance: 3.3mH
Height - Seated (Max): 0.228" (5.80mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 300mA
Q @ Freq: 32 @ 252kHz
Frequency - Self Resonant: 1.3MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13.5 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Inductor, Un-Shielded, 3.3Mh, 300Ma, Smd, Full Reel; Inductance Bourns - 83R8905 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Mh, 300Ma, Smd, Full Reel; Inductance Bourns
83R8905
Inductor, Un-Shielded, 3.3Mh, 300Ma, Smd, Full Reel; Inductance Bourns 83R8905
INDUCTOR, UN-SHIELDED, 3.3MH, 300MA, SMD, FULL REEL; Inductance:3.3mH; RMS Current (Irms):120mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):300mA; Product Range:SDR1006 Series; DC Resistance Max:13.5ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3MH, 300MA, SMD, FULL REEL; Inductance:3.3mH; RMS Current (Irms):120mA; Inductor Construction:Unshielded; Saturation Current (Isat):300mA; Product Range:SDR1006 Series; DC Resistance Max:13.5ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr1006 Series, 3.3 Mh, 10%, Unshielded, 13.5 Ohm, 120 Ma Rohs Compliant Bourns - 23T1174 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1006 Series, 3.3 Mh, 10%, Unshielded, 13.5 Ohm, 120 Ma Rohs Compliant Bourns
23T1174
Surface Mount Power Inductor, Sdr1006 Series, 3.3 Mh, 10%, Unshielded, 13.5 Ohm, 120 Ma Rohs Compliant Bourns 23T1174
Surface Mount Power Inductor, SDR1006 Series, 3.3 mH, 10%, Unshielded, 13.5 ohm, 120 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1006 Series, 3.3 mH, 10%, Unshielded, 13.5 ohm, 120 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 3.3Mh, 300Ma, Smd; Inductance Bourns - 61J8360 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Mh, 300Ma, Smd; Inductance Bourns
61J8360
Inductor, Un-Shielded, 3.3Mh, 300Ma, Smd; Inductance Bourns 61J8360
INDUCTOR, UN-SHIELDED, 3.3MH, 300MA, SMD; Inductance:3.3mH; RMS Current (Irms):120mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):300mA; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3MH, 300MA, SMD; Inductance:3.3mH; RMS Current (Irms):120mA; Inductor Construction:Unshielded; Saturation Current (Isat):300mA; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1006-332KL 118-SDR1006-332KLCT-ND 1095092-SDR1006-332KL 83R8905 23T1174 61J8360
Product Name 3.3MH 120MA 13.5OHM Inductor and Choke Fixed Inductors Fixed Inductors - SDR1006-332KL Inductor, Un-Shielded, 3.3Mh, 300Ma, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr1006 Series, 3.3 Mh, 10%, Unshielded, 13.5 Ohm, 120 Ma Rohs Compliant Bourns Inductor, Un-Shielded, 3.3Mh, 300Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 3300 microH 3300 microH 3300 microH 3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-900 0402DF-900XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details