Bourns, Inc. Power Inductor, 33Uh, 10%, Smd; Inductance Bourns SDR1006-330

Description
POWER INDUCTOR, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.9A; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes
Description
POWER INDUCTOR, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.9A; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 33Uh, 10%, Smd; Inductance Bourns - 37AJ0957 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 10%, Smd; Inductance Bourns
37AJ0957
Power Inductor, 33Uh, 10%, Smd; Inductance Bourns 37AJ0957
POWER INDUCTOR, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.9A; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2.9A; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 37AJ0957
Product Name Power Inductor, 33Uh, 10%, Smd; Inductance Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details