Bourns, Inc. Fixed Inductors SDR1006-272KL

Description
2.7mH Unshielded Wirewound Inductor 140mA 11.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.7mH Unshielded Wirewound Inductor 140mA 11.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1006-272KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-272KLCT-ND
Fixed Inductors SDR1006-272KLCT-ND
2.7mH Unshielded Wirewound Inductor 140mA 11.6Ohm Max Nonstandard

2.7mH Unshielded Wirewound Inductor 140mA 11.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-272KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-272KLDKR-ND
Fixed Inductors SDR1006-272KLDKR-ND
2.7mH Unshielded Wirewound Inductor 140mA 11.6Ohm Max Nonstandard

2.7mH Unshielded Wirewound Inductor 140mA 11.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-272KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-272KLTR-ND
Fixed Inductors SDR1006-272KLTR-ND
2.7mH Unshielded Wirewound Inductor 140mA 11.6Ohm Max Nonstandard

2.7mH Unshielded Wirewound Inductor 140mA 11.6Ohm Max Nonstandard

Buy Now Datasheet
2.7MH 140MA 11.6OHM Inductor and Choke - 71-SDR1006-272KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7MH 140MA 11.6OHM Inductor and Choke
71-SDR1006-272KL
2.7MH 140MA 11.6OHM Inductor and Choke 71-SDR1006-272KL
FIXED IND 2.7MH 140MA 11.6OHM SM Product overview: SDR1006-272KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 140MA, 11.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 140MA, 11.6OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-272KL can be used for catalog matching and distributor lookup.

FIXED IND 2.7MH 140MA 11.6OHM SM Product overview: SDR1006-272KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 140MA, 11.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 140MA, 11.6OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-272KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274644-SDR1006-272KL
Inductors, Coils, Chokes - Fixed Inductors 1274644-SDR1006-272KL
Win Source Part Number: 1274644-SDR1006-272K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1006 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.7 mH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 32 @ 252kHz Frequency - Self Resonant: 1.4MHz Package / Case: Nonstandard DC Resistance (DCR): 11.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 140 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1006-272KL,SDR100 6-272KLTR,SDR1006-27 2KLDKR,SDR1006-272KL CT Base Product Number: SDR1006 Current - Saturation (Isat): 330mA

Win Source Part Number: 1274644-SDR1006-272KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.7 mH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 32 @ 252kHz
Frequency - Self Resonant: 1.4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 140 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1006-272KL,SDR1006-272KLTR,SDR1006-272KLDKR,SDR1006-272KLCT
Base Product Number: SDR1006
Current - Saturation (Isat): 330mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1006-272KLCT-ND 71-SDR1006-272KL 1274644-SDR1006-272KL
Product Name Fixed Inductors 2.7MH 140MA 11.6OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.4300 microH
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details