FIXED IND 2.2MH 160MA 7.6OHM SMD Product overview: SDR1006-222KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 160MA, 7.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 160MA, 7.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-222KL can be used for catalog matching and distributor lookup.
2.2mH Unshielded Wirewound Inductor 160mA 7.6Ohm Max Nonstandard
FIXED IND 2.2MH 160MA 7.6 OHM
2.2mH Unshielded Wirewound Inductor 160mA 7.6Ohm Max Nonstandard
FIXED IND 2.2MH 160MA 7.6OHM SMD
Surface Mount Power Inductor, SDR1006 Series, 2.2 mH, 10%, Unshielded, 7.6 ohm, 160 mA RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 2.2MH, 360MA, SMD, FULL REEL; Inductance:2.2mH; RMS Current (Irms):160mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 2.2MH, 360MA, SMD; Inductance:2.2mH; RMS Current (Irms):160mA; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR1006-222KL | 118-SDR1006-222KLTR-ND | SDR1006-222KL | 23T1170 | 79R7378 |
| Product Name | SMD 2.2MH 160MA 7.6OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Sdr1006 Series, 2.2 Mh, 10%, Unshielded, 7.6 Ohm, 160 Ma Rohs Compliant Bourns | Inductor, Un-Shielded, 2.2Mh, 360Ma, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 2200 microH | 2200 microH | 2200 microH |