Bourns, Inc. Fixed Inductors SDR1006-220ML

Description
22µH Unshielded Inductor 1.95A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Inductor 1.95A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1006-220MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-220MLTR-ND
Fixed Inductors SDR1006-220MLTR-ND
22µH Unshielded Inductor 1.95A 100mOhm Max Nonstandard

22µH Unshielded Inductor 1.95A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-220MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-220MLCT-ND
Fixed Inductors SDR1006-220MLCT-ND
22µH Unshielded Inductor 1.95A 100mOhm Max Nonstandard

22µH Unshielded Inductor 1.95A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-220MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-220MLDKR-ND
Fixed Inductors SDR1006-220MLDKR-ND
22µH Unshielded Inductor 1.95A 100mOhm Max Nonstandard

22µH Unshielded Inductor 1.95A 100mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1006-220ML
894071-SDR1006-220ML
Fixed Inductors - SDR1006-220ML 894071-SDR1006-220ML
Manufacturer: Bourns Inc. Win Source Part Number: 894071-SDR1006-220ML Series: SDR1006 Operating Temperature Range: -40°C ~ 125°C Features: 22 µH Unshielded Wirewound Inductor 1.95 A 100mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1006 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1006-220MLDKR, SDR1006220ML, SDR1006-220MLTR, -SDR1006-220ML-ND, SDR1006-220ML-ND, SDR1006-220MLCT, -SDR1006-220MLCT, -SDR1006-220ML, -SDR1006-220MLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 894071-SDR1006-220ML
Series: SDR1006
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Unshielded Wirewound Inductor 1.95 A 100mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1006
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR1006-220MLDKR, SDR1006220ML, SDR1006-220MLTR, -SDR1006-220ML-ND, SDR1006-220ML-ND, SDR1006-220MLCT, -SDR1006-220MLCT, -SDR1006-220ML, -SDR1006-220MLTR

Buy Now Datasheet
SMD 22UH 1.95A 100MOHM Inductor and Choke - 71-SDR1006-220ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.95A 100MOHM Inductor and Choke
71-SDR1006-220ML
SMD 22UH 1.95A 100MOHM Inductor and Choke 71-SDR1006-220ML
FIXED IND 22UH 1.95A 100MOHM SMD Product overview: SDR1006-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.95A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.95A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-220ML can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.95A 100MOHM SMD Product overview: SDR1006-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.95A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.95A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-220ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, 3.5A, Smd; Inductance Bourns - 61J8352 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 3.5A, Smd; Inductance Bourns
61J8352
Inductor, Un-Shielded, 22Uh, 3.5A, Smd; Inductance Bourns 61J8352
INDUCTOR, UN-SHIELDED, 22UH, 3.5A, SMD; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.5A; Product Range:SDR1006 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 3.5A, SMD; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshielded; Saturation Current (Isat):3.5A; Product Range:SDR1006 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Power, 22Uh, 1.95A, 20%, Full Reel; Inductance Bourns - 83R8899 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 22Uh, 1.95A, 20%, Full Reel; Inductance Bourns
83R8899
Inductor, Power, 22Uh, 1.95A, 20%, Full Reel; Inductance Bourns 83R8899
INDUCTOR, POWER, 22UH, 1.95A, 20%, FULL REEL; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.5A; Product Range:SDR1006 Series; DC Resistance Max:0.1ohm; Product Length:9.8mm RoHS Compliant: Yes

INDUCTOR, POWER, 22UH, 1.95A, 20%, FULL REEL; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshielded; Saturation Current (Isat):3.5A; Product Range:SDR1006 Series; DC Resistance Max:0.1ohm; Product Length:9.8mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SDR1006-220ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR1006-220ML
Fixed Inductors SDR1006-220ML
FIXED IND 22UH 1.95A 100MOHM SMD

FIXED IND 22UH 1.95A 100MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1006-220MLTR-ND 894071-SDR1006-220ML 71-SDR1006-220ML 61J8352 83R8899 SDR1006-220ML
Product Name Fixed Inductors Fixed Inductors - SDR1006-220ML SMD 22UH 1.95A 100MOHM Inductor and Choke Inductor, Un-Shielded, 22Uh, 3.5A, Smd; Inductance Bourns Inductor, Power, 22Uh, 1.95A, 20%, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-4086-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers