Win Source Part Number: 1274646-SDR1006-181K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 180 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 630mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 720 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1006-181KL,SDR10
Base Product Number: SDR1006
Current - Saturation (Isat): 1.3A
FIXED IND 180UH 720MA 630MOHM SM Product overview: SDR1006-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 720MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 720MA, 630MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-181KL can be used for catalog matching and distributor lookup.
180µH Unshielded Inductor 720mA 630mOhm Max Nonstandard
180µH Unshielded Inductor 720mA 630mOhm Max Nonstandard
180µH Unshielded Inductor 720mA 630mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 180UH, 1.3A, SMD, FULL REEL; Inductance:180µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel
POWER INDUCTOR, 180UH, 0.72A, UNSHIELDED; Inductance:180µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274646-SDR1006-181KL | 71-SDR1006-181KL | SDR1006-181KLDKR-ND | 61J8349 | 57AC3418 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 180UH 720MA 630MOHM Inductor and Choke | Fixed Inductors | Inductor, Un-Shielded, 180Uh, 1.3A, Smd, Full Reel; Inductance Bourns | Power Inductor, 180Uh, 0.72A, Unshielded; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke |