Bourns, Inc. Inductance Bourns SDR1006-151KL.

Description
Inductance:150µH; RMS Current (Irms):780mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR1006 Series; DC Resistance Max:0.47ohm; Inductance Tolerance:± 10%; Product Length:9.8mm RoHS Compliant: Yes
Datasheet
Description
Inductance:150µH; RMS Current (Irms):780mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR1006 Series; DC Resistance Max:0.47ohm; Inductance Tolerance:± 10%; Product Length:9.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Bourns - 26AC3269 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns
26AC3269
Inductance Bourns 26AC3269
Inductance:150µH; RMS Current (Irms):780mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR1006 Series; DC Resistance Max:0.47ohm; Inductance Tolerance:± 10%; Product Length:9.8mm RoHS Compliant: Yes

Inductance:150µH; RMS Current (Irms):780mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:SDR1006 Series; DC Resistance Max:0.47ohm; Inductance Tolerance:± 10%; Product Length:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC3269
Product Name Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 150 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details