Bourns, Inc. Fixed Inductors SDR1005-681KL

Description
FIXED IND 680UH 350MA 2.6 OHM
Request a Quote Datasheet
Description
FIXED IND 680UH 350MA 2.6 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1005-681KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680UH 350MA 2.6 OHM

FIXED IND 680UH 350MA 2.6 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-681KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-681KLCT-ND
Fixed Inductors 118-SDR1005-681KLCT-ND
680µH Unshielded Inductor 350mA 2.6Ohm Max Nonstandard

680µH Unshielded Inductor 350mA 2.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-681KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-681KLTR-ND
Fixed Inductors 118-SDR1005-681KLTR-ND
680µH Unshielded Inductor 350mA 2.6Ohm Max Nonstandard

680µH Unshielded Inductor 350mA 2.6Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7296539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7296539
Surface Mount Inductors 7296539
Bourns SDR1005-681KL

Bourns SDR1005-681KL

Supplier's Site
Surface Mount Inductors - 1729688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729688
Surface Mount Inductors 1729688
Bourns SDR1005-681KL

Bourns SDR1005-681KL

Supplier's Site
Inductor, Un-Shielded, 680Uh, 400Ma, Smd, Full Reel; Inductance Bourns - 83R8891 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 680Uh, 400Ma, Smd, Full Reel; Inductance Bourns
83R8891
Inductor, Un-Shielded, 680Uh, 400Ma, Smd, Full Reel; Inductance Bourns 83R8891
INDUCTOR, UN-SHIELDED, 680UH, 400MA, SMD, FULL REEL; Inductance:680µH; RMS Current (Irms):350mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):400mA; Product Range:SDR1005 Series; DC Resistance Max:2.6ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 680UH, 400MA, SMD, FULL REEL; Inductance:680µH; RMS Current (Irms):350mA; Inductor Construction:Unshielded; Saturation Current (Isat):400mA; Product Range:SDR1005 Series; DC Resistance Max:2.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 680Uh, 400Ma, Smd; Inductance Bourns - 61J8334 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 680Uh, 400Ma, Smd; Inductance Bourns
61J8334
Inductor, Un-Shielded, 680Uh, 400Ma, Smd; Inductance Bourns 61J8334
INDUCTOR, UN-SHIELDED, 680UH, 400MA, SMD; Inductance:680µH; RMS Current (Irms):350mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):400mA; Product Range:SDR1005 Series; DC Resistance Max:2.6ohm; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 680UH, 400MA, SMD; Inductance:680µH; RMS Current (Irms):350mA; Inductor Construction:Unshielded; Saturation Current (Isat):400mA; Product Range:SDR1005 Series; DC Resistance Max:2.6ohm; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1005-681KLDKR-ND 7296539 83R8891
Product Name Fixed Inductors Surface Mount Inductors Inductor, Un-Shielded, 680Uh, 400Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers