4.7mH Unshielded Wirewound Inductor 150mA 17Ohm Max Nonstandard
FIXED IND 4.7MH 150MA 17 OHM SMD
4.7mH Unshielded Wirewound Inductor 150mA 17Ohm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 894068-SDR1005-472KL
Series: SDR1005
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 mH Unshielded Wirewound Inductor 150 mA 17Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1005
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR1005-472KL-ND, -SDR1005-472KL, SDR1005-472KLCT, SDR1005-472KLTR, SDR1005472KL, -SDR1005-472KLTR, -SDR1005-472KL-ND, -SDR1005-472KLCT
FIXED IND 4.7MH 150MA 17 OHM SMD Product overview: SDR1005-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 150MA, 17 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 150MA, 17 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-472KL can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 4.7MH, 160MA, SMD, FULL REEL; Inductance:4.7mH; RMS Current (Irms):150mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 4.7MH, 160MA, SMD; Inductance:4.7mH; RMS Current (Irms):150mA; Inductor Construction:Unshiel
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR1005-472KLCT-ND | 894068-SDR1005-472KL | 71-SDR1005-472KL | 79R7373 |
| Product Name | Fixed Inductors | Fixed Inductors - SDR1005-472KL | SMD 4.7MH 150MA 17 OHM Inductor and Choke | Inductor, Un-Shielded, 4.7Mh, 160Ma, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |