Bourns, Inc. SMD 470UH 450MA 1.7OHM Inductor and Choke SDR1005-471KL

Description
FIXED IND 470UH 450MA 1.7OHM SMD Product overview: SDR1005-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 450MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 450MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-471KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 450MA 1.7OHM SMD Product overview: SDR1005-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 450MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 450MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-471KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470UH 450MA 1.7OHM Inductor and Choke - 71-SDR1005-471KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 450MA 1.7OHM Inductor and Choke
71-SDR1005-471KL
SMD 470UH 450MA 1.7OHM Inductor and Choke 71-SDR1005-471KL
FIXED IND 470UH 450MA 1.7OHM SMD Product overview: SDR1005-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 450MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 450MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-471KL can be used for catalog matching and distributor lookup.

FIXED IND 470UH 450MA 1.7OHM SMD Product overview: SDR1005-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 450MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 450MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-471KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1005-471KL
1095087-SDR1005-471KL
Fixed Inductors - SDR1005-471KL 1095087-SDR1005-471KL
Manufacturer: Bourns Inc. Win Source Part Number: 1095087-SDR1005-471K L Packaging: Reel - TR Type: Wirewound Current Rating: 450mA Inductance: 470μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 500mA Q @ Freq: 60 @ 81kHz Frequency - Self Resonant: 4MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.7 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095087-SDR1005-471KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 450mA
Inductance: 470μH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 500mA
Q @ Freq: 60 @ 81kHz
Frequency - Self Resonant: 4MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.7 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SDR1005-471KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-471KLTR-ND
Fixed Inductors SDR1005-471KLTR-ND
470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-471KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-471KLCT-ND
Fixed Inductors SDR1005-471KLCT-ND
470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-471KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-471KLDKR-ND
Fixed Inductors SDR1005-471KLDKR-ND
470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 470Uh, 500Ma, Smd; Inductance Bourns - 83R8888 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 470Uh, 500Ma, Smd; Inductance Bourns
83R8888
Inductor, Un-Shielded, 470Uh, 500Ma, Smd; Inductance Bourns 83R8888
INDUCTOR, UN-SHIELDED, 470UH, 500MA, SMD; Inductance:470µH; RMS Current (Irms):450mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):500mA; Product Range:SDR1005 Series; DC Resistance Max:1.7ohm; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 470UH, 500MA, SMD; Inductance:470µH; RMS Current (Irms):450mA; Inductor Construction:Unshielded; Saturation Current (Isat):500mA; Product Range:SDR1005 Series; DC Resistance Max:1.7ohm; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1005 Series, 470 H, 10%, Unshielded, 1.7 Ohm, 450 Ma Rohs Compliant Bourns - 23T1154 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1005 Series, 470 H, 10%, Unshielded, 1.7 Ohm, 450 Ma Rohs Compliant Bourns
23T1154
Surface Mount Power Inductor, Sdr1005 Series, 470 H, 10%, Unshielded, 1.7 Ohm, 450 Ma Rohs Compliant Bourns 23T1154
Surface Mount Power Inductor, SDR1005 Series, 470 H, 10%, Unshielded, 1.7 ohm, 450 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1005 Series, 470 H, 10%, Unshielded, 1.7 ohm, 450 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1005-471KL 1095087-SDR1005-471KL SDR1005-471KLTR-ND 83R8888 23T1154
Product Name SMD 470UH 450MA 1.7OHM Inductor and Choke Fixed Inductors - SDR1005-471KL Fixed Inductors Inductor, Un-Shielded, 470Uh, 500Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr1005 Series, 470 H, 10%, Unshielded, 1.7 Ohm, 450 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 470 microH 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers