Bourns, Inc. SMD 3.3UH 5A 15 MOHM Inductor and Choke SDR1005-3R3M

Description
FIXED IND 3.3UH 5A 15 MOHM SMD Product overview: SDR1005-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 5A 15 MOHM SMD Product overview: SDR1005-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 5A 15 MOHM Inductor and Choke - 71-SDR1005-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 5A 15 MOHM Inductor and Choke
71-SDR1005-3R3M
SMD 3.3UH 5A 15 MOHM Inductor and Choke 71-SDR1005-3R3M
FIXED IND 3.3UH 5A 15 MOHM SMD Product overview: SDR1005-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 5A 15 MOHM SMD Product overview: SDR1005-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1005-3R3M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-3R3M-ND
Fixed Inductors SDR1005-3R3M-ND
3.3µH Unshielded Wirewound Inductor 5A 15mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 5A 15mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274663-SDR1005-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1274663-SDR1005-3R3M
Win Source Part Number: 1274663-SDR1005-3R3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 3.3 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 45 @ 2.52MHz Frequency - Self Resonant: 54MHz Package / Case: Nonstandard DC Resistance (DCR): 15mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1005 Product Status: Obsolete Current - Saturation (Isat): 6.4A

Win Source Part Number: 1274663-SDR1005-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 3.3 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 45 @ 2.52MHz
Frequency - Self Resonant: 54MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1005
Product Status: Obsolete
Current - Saturation (Isat): 6.4A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1005-3R3M SDR1005-3R3M-ND 1274663-SDR1005-3R3M
Product Name SMD 3.3UH 5A 15 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3615A470K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details