33µH Unshielded Inductor 1.8A 120mOhm Max Nonstandard
33µH Unshielded Inductor 1.8A 120mOhm Max Nonstandard
33µH Unshielded Inductor 1.8A 120mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1330819-SDR1005-330K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Inductance: 33 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 29 @ 2.2MHz
Frequency - Self Resonant: 14MHz
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR1005-330KLCT,SDR
Base Product Number: SDR1005
Current - Saturation (Isat): 2A
RoHS Status: ROHS3 Compliant
FIXED IND 33UH 1.8A 120 MOHM SMD Product overview: SDR1005-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.8A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.8A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-330KL can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 33UH, 2A, SMD; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR1005 Series, 33 H, 10%, Unshielded, 0.12 ohm, 1.8 A RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 33UH, 2A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7296514 | 7296514P | SDR1005-330KLTR-ND | 1330819-SDR1005-330KL | 71-SDR1005-330KL | 61J8321 | 23T1149 | 83R8883 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 33UH 1.8A 120 MOHM Inductor and Choke | Inductor, Un-Shielded, 33Uh, 2A, Smd; Inductance Bourns | Surface Mount Power Inductor, Sdr1005 Series, 33 H, 10%, Unshielded, 0.12 Ohm, 1.8 A Rohs Compliant Bourns | Inductor, Un-Shielded, 33Uh, 2A, Smd, Full Reel; Inductance Bourns |
| Technology | Wirewound | Standard; Wirewound | Drum Core, Wirewound | |||||
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||||
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 1005 | 1005 |