Bourns, Inc. SMD 2.5UH 5.5A 12 MOHM Inductor and Choke SDR1005-2R5ML

Description
FIXED IND 2.5UH 5.5A 12 MOHM SMD Product overview: SDR1005-2R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 5.5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 5.5A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-2R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.5UH 5.5A 12 MOHM SMD Product overview: SDR1005-2R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 5.5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 5.5A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-2R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.5UH 5.5A 12 MOHM Inductor and Choke - 71-SDR1005-2R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5UH 5.5A 12 MOHM Inductor and Choke
71-SDR1005-2R5ML
SMD 2.5UH 5.5A 12 MOHM Inductor and Choke 71-SDR1005-2R5ML
FIXED IND 2.5UH 5.5A 12 MOHM SMD Product overview: SDR1005-2R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 5.5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 5.5A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-2R5ML can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 5.5A 12 MOHM SMD Product overview: SDR1005-2R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 5.5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 5.5A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-2R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1005-2R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-2R5MLTR-ND
Fixed Inductors SDR1005-2R5MLTR-ND
2.5µH Unshielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

2.5µH Unshielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-2R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-2R5MLDKR-ND
Fixed Inductors SDR1005-2R5MLDKR-ND
2.5µH Unshielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

2.5µH Unshielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-2R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-2R5MLCT-ND
Fixed Inductors SDR1005-2R5MLCT-ND
2.5µH Unshielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

2.5µH Unshielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-2R5ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR1005-2R5ML
Fixed Inductors SDR1005-2R5ML
FIXED IND 2.5UH 5.5A 12 MOHM SMD

FIXED IND 2.5UH 5.5A 12 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1005 Series, 2.5 H, 20%, Unshielded, 0.012 Ohm, 5.5 A Rohs Compliant Bourns - 06X7166 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1005 Series, 2.5 H, 20%, Unshielded, 0.012 Ohm, 5.5 A Rohs Compliant Bourns
06X7166
Surface Mount Power Inductor, Sdr1005 Series, 2.5 H, 20%, Unshielded, 0.012 Ohm, 5.5 A Rohs Compliant Bourns 06X7166
Surface Mount Power Inductor, SDR1005 Series, 2.5 H, 20%, Unshielded, 0.012 ohm, 5.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1005 Series, 2.5 H, 20%, Unshielded, 0.012 ohm, 5.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1005-2R5ML SDR1005-2R5MLTR-ND SDR1005-2R5ML 06X7166
Product Name SMD 2.5UH 5.5A 12 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Sdr1005 Series, 2.5 H, 20%, Unshielded, 0.012 Ohm, 5.5 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.5 microH 2.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers