Bourns, Inc. Fixed Inductors SDR1005-222KL

Description
2.2mH Unshielded Wirewound Inductor 200mA 8.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 200mA 8.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1005-222KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-222KLTR-ND
Fixed Inductors SDR1005-222KLTR-ND
2.2mH Unshielded Wirewound Inductor 200mA 8.2Ohm Max Nonstandard

2.2mH Unshielded Wirewound Inductor 200mA 8.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-222KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-222KLCT-ND
Fixed Inductors SDR1005-222KLCT-ND
2.2mH Unshielded Wirewound Inductor 200mA 8.2Ohm Max Nonstandard

2.2mH Unshielded Wirewound Inductor 200mA 8.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-222KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-222KLDKR-ND
Fixed Inductors SDR1005-222KLDKR-ND
2.2mH Unshielded Wirewound Inductor 200mA 8.2Ohm Max Nonstandard

2.2mH Unshielded Wirewound Inductor 200mA 8.2Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1005-222KL
894066-SDR1005-222KL
Fixed Inductors - SDR1005-222KL 894066-SDR1005-222KL
Manufacturer: Bourns Inc. Win Source Part Number: 894066-SDR1005-222KL Series: SDR1005 Operating Temperature Range: -40°C ~ 125°C Features: 2.2 mH Unshielded Wirewound Inductor 200 mA 8.2Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1005 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR1005-222KLCT, -SDR1005-222KLTR, SDR1005-222KLTR, -SDR1005-222KL-ND, SDR1005-222KLCT, SDR1005-222KLDKR, SDR1005222KL, SDR1005-222KL-ND, -SDR1005-222KL

Manufacturer: Bourns Inc.
Win Source Part Number: 894066-SDR1005-222KL
Series: SDR1005
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 mH Unshielded Wirewound Inductor 200 mA 8.2Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1005
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR1005-222KLCT, -SDR1005-222KLTR, SDR1005-222KLTR, -SDR1005-222KL-ND, SDR1005-222KLCT, SDR1005-222KLDKR, SDR1005222KL, SDR1005-222KL-ND, -SDR1005-222KL

Buy Now Datasheet
SMD 2.2MH 200MA 8.2OHM Inductor and Choke - 71-SDR1005-222KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2MH 200MA 8.2OHM Inductor and Choke
71-SDR1005-222KL
SMD 2.2MH 200MA 8.2OHM Inductor and Choke 71-SDR1005-222KL
FIXED IND 2.2MH 200MA 8.2OHM SMD Product overview: SDR1005-222KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 200MA, 8.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 200MA, 8.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-222KL can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 200MA 8.2OHM SMD Product overview: SDR1005-222KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 200MA, 8.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 200MA, 8.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-222KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 2.2Mh, 240Ma, Smd; Inductance Bourns - 61J8319 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.2Mh, 240Ma, Smd; Inductance Bourns
61J8319
Inductor, Un-Shielded, 2.2Mh, 240Ma, Smd; Inductance Bourns 61J8319
INDUCTOR, UN-SHIELDED, 2.2MH, 240MA, SMD; Inductance:2.2mH; RMS Current (Irms):200mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):240mA; Product Range:SDR1005 Series; DC Resistance Max:8.2ohm; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.2MH, 240MA, SMD; Inductance:2.2mH; RMS Current (Irms):200mA; Inductor Construction:Unshielded; Saturation Current (Isat):240mA; Product Range:SDR1005 Series; DC Resistance Max:8.2ohm; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1005-222KLTR-ND 894066-SDR1005-222KL 71-SDR1005-222KL 61J8319
Product Name Fixed Inductors Fixed Inductors - SDR1005-222KL SMD 2.2MH 200MA 8.2OHM Inductor and Choke Inductor, Un-Shielded, 2.2Mh, 240Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details