Bourns, Inc. 820UH 240MA 2.75OHM Inductor and Choke SDR0906-821KL

Description
FIXED IND 820UH 240MA 2.75OHM SM Product overview: SDR0906-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 240MA, 2.75OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 240MA, 2.75OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-821KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820UH 240MA 2.75OHM SM Product overview: SDR0906-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 240MA, 2.75OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 240MA, 2.75OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-821KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
820UH 240MA 2.75OHM Inductor and Choke - 71-SDR0906-821KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820UH 240MA 2.75OHM Inductor and Choke
71-SDR0906-821KL
820UH 240MA 2.75OHM Inductor and Choke 71-SDR0906-821KL
FIXED IND 820UH 240MA 2.75OHM SM Product overview: SDR0906-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 240MA, 2.75OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 240MA, 2.75OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-821KL can be used for catalog matching and distributor lookup.

FIXED IND 820UH 240MA 2.75OHM SM Product overview: SDR0906-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 240MA, 2.75OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 240MA, 2.75OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-821KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274683-SDR0906-821KL
Inductors, Coils, Chokes - Fixed Inductors 1274683-SDR0906-821KL
Win Source Part Number: 1274683-SDR0906-821K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0906 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 820 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 3MHz Package / Case: Nonstandard DC Resistance (DCR): 2.75Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 240 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0906 Current - Saturation (Isat): 360mA

Win Source Part Number: 1274683-SDR0906-821KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 820 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.75Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 240 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0906
Current - Saturation (Isat): 360mA

Buy Now Datasheet
Fixed Inductors - SDR0906-821KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0906-821KL-ND
Fixed Inductors SDR0906-821KL-ND
820µH Unshielded Wirewound Inductor 240mA 2.75Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 240mA 2.75Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 820Uh, 360Ma, Smd; Inductance Bourns - 61J8302 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 820Uh, 360Ma, Smd; Inductance Bourns
61J8302
Inductor, Un-Shielded, 820Uh, 360Ma, Smd; Inductance Bourns 61J8302
INDUCTOR, UN-SHIELDED, 820UH, 360MA, SMD; Inductance:820µH; RMS Current (Irms):240mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):360mA; Product Range:SDR0906 Series; DC Resistance Max:2.75ohm; Product Length:12.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 820UH, 360MA, SMD; Inductance:820µH; RMS Current (Irms):240mA; Inductor Construction:Unshielded; Saturation Current (Isat):360mA; Product Range:SDR0906 Series; DC Resistance Max:2.75ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0906-821KL 1274683-SDR0906-821KL SDR0906-821KL-ND 61J8302
Product Name 820UH 240MA 2.75OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Un-Shielded, 820Uh, 360Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 820 microH 820 microH 820 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers