Win Source Part Number: 1127722-SDR0906-103K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 10 mH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 100 @ 79.6kHz
Frequency - Self Resonant: 1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 33Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0906
Current - Saturation (Isat): 100mA
FIXED IND 10MH 40MA 33 OHM SMD Product overview: SDR0906-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 40MA, 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 40MA, 33 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-103KL can be used for catalog matching and distributor lookup.
10mH Unshielded Wirewound Inductor 40mA 33Ohm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1127722-SDR0906-103KL | 71-SDR0906-103KL | SDR0906-103KL-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 10MH 40MA 33 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |