Manufacturer: Bourns Inc.
Win Source Part Number: 1095082-SDR0805-680K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 850mA
Inductance: 68μH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.3A
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 8MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial, Medical
68µH Unshielded Inductor 850mA 300mOhm Max Nonstandard
68µH Unshielded Inductor 850mA 300mOhm Max Nonstandard
FIXED IND 68UH 850MA 300 MOHM
FIXED IND 68UH 850MA 300MOHM SMD Product overview: SDR0805-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 850MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 850MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-680KL can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 68UH, 1.3A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):850mA; Inductor Construction:Unshiel
INDUCTOR, 68UH, 0.85A, 10%, UNSHIELDED; Inductance:68µH; RMS Current (Irms):850mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0805 Series, 68 H, 10%, Unshielded, 0.3 ohm, 850 mA RoHS Compliant: Yes
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7296517 | 1818170 | 1095082-SDR0805-680KL | 118-SDR0805-680KLCT-ND | 71-SDR0805-680KL | 83R8869 | 23T1133 | 70153840 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors - SDR0805-680KL | Fixed Inductors | SMD 68UH 850MA 300MOHM Inductor and Choke | Inductor, Un-Shielded, 68Uh, 1.3A, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr0805 Series, 68 H, 10%, Unshielded, 0.3 Ohm, 850 Ma Rohs Compliant Bourns | INDUCTOR, SMD 5.8MM D MAX, POWER, Q REF15, TEST 2.52MHZ, +/-10%, 68UH |
| Technology | Wirewound | Standard; Wirewound | Drum Core, Wirewound | |||||
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||||
| Inductance Range | 68 microH | 68 microH | 68 microH | 68 microH | 68 microH | |||
| Q Factor | 15 | 15 | 15 | 15 | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |