Manufacturer: Bourns Inc.
Win Source Part Number: 894057-SDR0805-222KL
Series: SDR0805
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 mH Unshielded Wirewound Inductor 130 mA 10Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0805
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 118-SDR0805-222KLDKR
2.2mH Unshielded Wirewound Inductor 130mA 10Ohm Max Nonstandard
2.2mH Unshielded Wirewound Inductor 130mA 10Ohm Max Nonstandard
2.2mH Unshielded Wirewound Inductor 130mA 10Ohm Max Nonstandard
FIXED IND 2.2MH 130MA 10 OHM SMD Product overview: SDR0805-222KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 130MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 130MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-222KL can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SDR0805 Series, 2.2 mH, 10%, Unshielded, 10 ohm, 130 mA RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 2.2MH, 200MA, SMD; Inductance:2.2mH; RMS Current (Irms):130mA; Inductor Construction:Unshiel
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1808890 | 894057-SDR0805-222KL | 118-SDR0805-222KLDKR-ND | 71-SDR0805-222KL | 23T1123 | 61J8236 |
| Product Name | Surface Mount Inductors | Fixed Inductors - SDR0805-222KL | Fixed Inductors | SMD 2.2MH 130MA 10 OHM Inductor and Choke | Surface Mount Power Inductor, Sdr0805 Series, 2.2 Mh, 10%, Unshielded, 10 Ohm, 130 Ma Rohs Compliant Bourns | Inductor, Un-Shielded, 2.2Mh, 200Ma, Smd; Inductance Bourns |
| Core Material | Ferrite; Ferrite dr | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Inductance Range | 2200 microH | 2200 microH | 2200 microH | |||
| Q Factor | 29 | 29 | 29 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | Smd |