Bourns, Inc. Fixed Inductors - SDR0805-220ML SDR0805-220ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247478-SDR0805-220M L Series: SDR0805 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.5A Shielding: Unshielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.3A Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 13MHz Test Frequency: 1kHz Size: 0.307" L x 0.307" W (7.80mm x 7.80mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.209" (5.30mm) Alternative Parts (Cross-Reference): 3621D220MT; SDR0805TTEB220M; SDR0805LTEB220M; Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247478-SDR0805-220M L Series: SDR0805 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.5A Shielding: Unshielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.3A Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 13MHz Test Frequency: 1kHz Size: 0.307" L x 0.307" W (7.80mm x 7.80mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.209" (5.30mm) Alternative Parts (Cross-Reference): 3621D220MT; SDR0805TTEB220M; SDR0805LTEB220M; Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0805-220ML - 1247478-SDR0805-220ML - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SDR0805-220ML
1247478-SDR0805-220ML
Fixed Inductors - SDR0805-220ML 1247478-SDR0805-220ML
Manufacturer: Bourns Inc. Win Source Part Number: 1247478-SDR0805-220M L Series: SDR0805 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.5A Shielding: Unshielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.3A Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 13MHz Test Frequency: 1kHz Size: 0.307" L x 0.307" W (7.80mm x 7.80mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.209" (5.30mm) Alternative Parts (Cross-Reference): 3621D220MT; SDR0805TTEB220M; SDR0805LTEB220M; Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1247478-SDR0805-220ML
Series: SDR0805
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.5A
Shielding: Unshielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.3A
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Test Frequency: 1kHz
Size: 0.307" L x 0.307" W (7.80mm x 7.80mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.209" (5.30mm)
Alternative Parts (Cross-Reference): 3621D220MT; SDR0805TTEB220M; SDR0805LTEB220M;
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-220MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-220MLCT-ND
Fixed Inductors 118-SDR0805-220MLCT-ND
22µH Unshielded Inductor 1.5A 110mOhm Max Nonstandard

22µH Unshielded Inductor 1.5A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-220MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-220MLTR-ND
Fixed Inductors 118-SDR0805-220MLTR-ND
22µH Unshielded Inductor 1.5A 110mOhm Max Nonstandard

22µH Unshielded Inductor 1.5A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-220MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 1.5A 110 MOHM SMD

FIXED IND 22UH 1.5A 110 MOHM SMD

Buy Now Datasheet
SMD 22UH 1.5A 110 MOHM Inductor and Choke - 71-SDR0805-220ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.5A 110 MOHM Inductor and Choke
71-SDR0805-220ML
SMD 22UH 1.5A 110 MOHM Inductor and Choke 71-SDR0805-220ML
FIXED IND 22UH 1.5A 110 MOHM SMD Product overview: SDR0805-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.5A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.5A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-220ML can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.5A 110 MOHM SMD Product overview: SDR0805-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.5A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.5A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-220ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0805 Series, 22 H, 20%, Unshielded, 0.11 Ohm, 1.5 A Rohs Compliant Bourns - 23T1121 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0805 Series, 22 H, 20%, Unshielded, 0.11 Ohm, 1.5 A Rohs Compliant Bourns
23T1121
Surface Mount Power Inductor, Sdr0805 Series, 22 H, 20%, Unshielded, 0.11 Ohm, 1.5 A Rohs Compliant Bourns 23T1121
Surface Mount Power Inductor, SDR0805 Series, 22 H, 20%, Unshielded, 0.11 ohm, 1.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0805 Series, 22 H, 20%, Unshielded, 0.11 ohm, 1.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, 2.3A, Smd, Full Reel; Inductance Bourns - 83R8861 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 2.3A, Smd, Full Reel; Inductance Bourns
83R8861
Inductor, Un-Shielded, 22Uh, 2.3A, Smd, Full Reel; Inductance Bourns 83R8861
INDUCTOR, UN-SHIELDED, 22UH, 2.3A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:SDR0805 Series; DC Resistance Max:0.11ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 2.3A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2.3A; Product Range:SDR0805 Series; DC Resistance Max:0.11ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 1.5A, 20%, Unshielded; Inductance Bourns - 38AC2302 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1.5A, 20%, Unshielded; Inductance Bourns
38AC2302
Inductor, 22Uh, 1.5A, 20%, Unshielded; Inductance Bourns 38AC2302
INDUCTOR, 22UH, 1.5A, 20%, UNSHIELDED; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 22UH, 1.5A, 20%, UNSHIELDED; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2.3A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 22Uh, 2.3A, Smd; Inductance Bourns - 61J8233 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 2.3A, Smd; Inductance Bourns
61J8233
Inductor, Un-Shielded, 22Uh, 2.3A, Smd; Inductance Bourns 61J8233
INDUCTOR, UN-SHIELDED, 22UH, 2.3A, SMD; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 2.3A, SMD; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2.3A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SDR0805-220ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0805-220ML
Fixed Inductors SDR0805-220ML
FIXED IND 22UH 1.5A 110 MOHM SMD

FIXED IND 22UH 1.5A 110 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1247478-SDR0805-220ML 118-SDR0805-220MLCT-ND 71-SDR0805-220ML 23T1121 83R8861 38AC2302 61J8233 SDR0805-220ML
Product Name Fixed Inductors - SDR0805-220ML Fixed Inductors SMD 22UH 1.5A 110 MOHM Inductor and Choke Surface Mount Power Inductor, Sdr0805 Series, 22 H, 20%, Unshielded, 0.11 Ohm, 1.5 A Rohs Compliant Bourns Inductor, Un-Shielded, 22Uh, 2.3A, Smd, Full Reel; Inductance Bourns Inductor, 22Uh, 1.5A, 20%, Unshielded; Inductance Bourns Inductor, Un-Shielded, 22Uh, 2.3A, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers