Bourns, Inc. Fixed Inductors SDR0805-1R5ML

Description
1.5µH Unshielded Inductor 6A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 6A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0805-1R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-1R5MLCT-ND
Fixed Inductors SDR0805-1R5MLCT-ND
1.5µH Unshielded Inductor 6A 20mOhm Max Nonstandard

1.5µH Unshielded Inductor 6A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-1R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-1R5MLTR-ND
Fixed Inductors SDR0805-1R5MLTR-ND
1.5µH Unshielded Inductor 6A 20mOhm Max Nonstandard

1.5µH Unshielded Inductor 6A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-1R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-1R5MLDKR-ND
Fixed Inductors SDR0805-1R5MLDKR-ND
1.5µH Unshielded Inductor 6A 20mOhm Max Nonstandard

1.5µH Unshielded Inductor 6A 20mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274718-SDR0805-1R5ML
Inductors, Coils, Chokes - Fixed Inductors 1274718-SDR0805-1R5ML
Win Source Part Number: 1274718-SDR0805-1R5M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0805 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 32 @ 7.96MHz Frequency - Self Resonant: 120MHz Package / Case: Nonstandard DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.307" W (7.80mm x 7.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0805-1R5MLDKR,SDR 0805-1R5MLCT,SDR0805 -1R5MLTR,SDR08051R5M L,SDR0805-1R5ML Base Product Number: SDR0805 Current - Saturation (Isat): 9.1A

Win Source Part Number: 1274718-SDR0805-1R5ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0805
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.5 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 32 @ 7.96MHz
Frequency - Self Resonant: 120MHz
Package / Case: Nonstandard
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.307" W (7.80mm x 7.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0805-1R5MLDKR,SDR0805-1R5MLCT,SDR0805-1R5MLTR,SDR08051R5ML,SDR0805-1R5ML
Base Product Number: SDR0805
Current - Saturation (Isat): 9.1A

Buy Now Datasheet
SMD 1.5UH 6A 20 MOHM Inductor and Choke - 71-SDR0805-1R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 6A 20 MOHM Inductor and Choke
71-SDR0805-1R5ML
SMD 1.5UH 6A 20 MOHM Inductor and Choke 71-SDR0805-1R5ML
FIXED IND 1.5UH 6A 20 MOHM SMD Product overview: SDR0805-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-1R5ML can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 6A 20 MOHM SMD Product overview: SDR0805-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-1R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 1.5Uh, 9.1A, Smd; Inductance Bourns - 61J8220 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.5Uh, 9.1A, Smd; Inductance Bourns
61J8220
Inductor, Un-Shielded, 1.5Uh, 9.1A, Smd; Inductance Bourns 61J8220
INDUCTOR, UN-SHIELDED, 1.5UH, 9.1A, SMD; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9.1A; Product Range:SDR0805 Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.5UH, 9.1A, SMD; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Unshielded; Saturation Current (Isat):9.1A; Product Range:SDR0805 Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 1.5Uh, 9.1A, Smd, Full Reel; Inductance Bourns - 79R7358 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.5Uh, 9.1A, Smd, Full Reel; Inductance Bourns
79R7358
Inductor, Un-Shielded, 1.5Uh, 9.1A, Smd, Full Reel; Inductance Bourns 79R7358
INDUCTOR, UN-SHIELDED, 1.5UH, 9.1A, SMD, FULL REEL; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9.1A; Product Range:SDR0805 Series; DC Resistance Max:0.02ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.5UH, 9.1A, SMD, FULL REEL; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Unshielded; Saturation Current (Isat):9.1A; Product Range:SDR0805 Series; DC Resistance Max:0.02ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0805-1R5MLCT-ND 1274718-SDR0805-1R5ML 71-SDR0805-1R5ML 61J8220 79R7358
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1.5UH 6A 20 MOHM Inductor and Choke Inductor, Un-Shielded, 1.5Uh, 9.1A, Smd; Inductance Bourns Inductor, Un-Shielded, 1.5Uh, 9.1A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers