Bourns, Inc. Fixed Inductors SDR0805-182KL

Description
1.8mH Unshielded Inductor 140mA 9.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.8mH Unshielded Inductor 140mA 9.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0805-182KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-182KLDKR-ND
Fixed Inductors SDR0805-182KLDKR-ND
1.8mH Unshielded Inductor 140mA 9.2Ohm Max Nonstandard

1.8mH Unshielded Inductor 140mA 9.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-182KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-182KLTR-ND
Fixed Inductors SDR0805-182KLTR-ND
1.8mH Unshielded Inductor 140mA 9.2Ohm Max Nonstandard

1.8mH Unshielded Inductor 140mA 9.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-182KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-182KLCT-ND
Fixed Inductors SDR0805-182KLCT-ND
1.8mH Unshielded Inductor 140mA 9.2Ohm Max Nonstandard

1.8mH Unshielded Inductor 140mA 9.2Ohm Max Nonstandard

Buy Now Datasheet
SMD 1.8MH 140MA 9.2OHM Inductor and Choke - 71-SDR0805-182KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8MH 140MA 9.2OHM Inductor and Choke
71-SDR0805-182KL
SMD 1.8MH 140MA 9.2OHM Inductor and Choke 71-SDR0805-182KL
FIXED IND 1.8MH 140MA 9.2OHM SMD Product overview: SDR0805-182KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8MH, 140MA, 9.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8MH, 140MA, 9.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-182KL can be used for catalog matching and distributor lookup.

FIXED IND 1.8MH 140MA 9.2OHM SMD Product overview: SDR0805-182KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8MH, 140MA, 9.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8MH, 140MA, 9.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-182KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274717-SDR0805-182KL
Inductors, Coils, Chokes - Fixed Inductors 1274717-SDR0805-182KL
Win Source Part Number: 1274717-SDR0805-182K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0805 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.8 mH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 252kHz Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 9.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.307" W (7.80mm x 7.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 140 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SDR0805-182KL,SDR080 5182KL,SDR0805-182KL CT,SDR0805-182KLDKR, SDR0805-182KLTR Base Product Number: SDR0805 Current - Saturation (Isat): 230mA

Win Source Part Number: 1274717-SDR0805-182KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0805
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.8 mH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 252kHz
Frequency - Self Resonant: 2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 9.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.307" W (7.80mm x 7.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 140 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SDR0805-182KL,SDR0805182KL,SDR0805-182KLCT,SDR0805-182KLDKR,SDR0805-182KLTR
Base Product Number: SDR0805
Current - Saturation (Isat): 230mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0805-182KLDKR-ND 71-SDR0805-182KL 1274717-SDR0805-182KL
Product Name Fixed Inductors SMD 1.8MH 140MA 9.2OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567567 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details