Bourns, Inc. 120UH 660MA 480MOHM Inductor and Choke SDR0805-121KL

Description
FIXED IND 120UH 660MA 480MOHM SM Product overview: SDR0805-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 660MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 660MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-121KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120UH 660MA 480MOHM SM Product overview: SDR0805-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 660MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 660MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-121KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120UH 660MA 480MOHM Inductor and Choke - 71-SDR0805-121KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 660MA 480MOHM Inductor and Choke
71-SDR0805-121KL
120UH 660MA 480MOHM Inductor and Choke 71-SDR0805-121KL
FIXED IND 120UH 660MA 480MOHM SM Product overview: SDR0805-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 660MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 660MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-121KL can be used for catalog matching and distributor lookup.

FIXED IND 120UH 660MA 480MOHM SM Product overview: SDR0805-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 660MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 660MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-121KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0805-121KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-121KLTR-ND
Fixed Inductors SDR0805-121KLTR-ND
120µH Unshielded Wirewound Inductor 660mA 480mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 660mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-121KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-121KLCT-ND
Fixed Inductors SDR0805-121KLCT-ND
120µH Unshielded Wirewound Inductor 660mA 480mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 660mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-121KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-121KLDKR-ND
Fixed Inductors SDR0805-121KLDKR-ND
120µH Unshielded Wirewound Inductor 660mA 480mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 660mA 480mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274716-SDR0805-121KL
Inductors, Coils, Chokes - Fixed Inductors 1274716-SDR0805-121KL
Win Source Part Number: 1274716-SDR0805-121K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0805 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 120 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 480mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.307" W (7.80mm x 7.80mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 660 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0805-121KLDKR,SDR 0805-121KLTR,SDR0805 121KL,-SDR0805-121KL ,-SDR0805-121KL,SDR0 805-121KL,SDR0805-12 1KLCT,-SDR0805-121KL CT,-SDR0805-121KLTR Base Product Number: SDR0805 Current - Saturation (Isat): 1A

Win Source Part Number: 1274716-SDR0805-121KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0805
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 120 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 480mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.307" W (7.80mm x 7.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 660 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0805-121KLDKR,SDR0805-121KLTR,SDR0805121KL,-SDR0805-121KL,-SDR0805-121KL,SDR0805-121KL,SDR0805-121KLCT,-SDR0805-121KLCT,-SDR0805-121KLTR
Base Product Number: SDR0805
Current - Saturation (Isat): 1A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0805 Series, 120 H, 10%, Unshielded, 0.48 Ohm, 660 Ma Rohs Compliant Bourns - 31Y4207 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0805 Series, 120 H, 10%, Unshielded, 0.48 Ohm, 660 Ma Rohs Compliant Bourns
31Y4207
Surface Mount Power Inductor, Sdr0805 Series, 120 H, 10%, Unshielded, 0.48 Ohm, 660 Ma Rohs Compliant Bourns 31Y4207
Surface Mount Power Inductor, SDR0805 Series, 120 H, 10%, Unshielded, 0.48 ohm, 660 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0805 Series, 120 H, 10%, Unshielded, 0.48 ohm, 660 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0805-121KL SDR0805-121KLTR-ND 1274716-SDR0805-121KL 31Y4207
Product Name 120UH 660MA 480MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr0805 Series, 120 H, 10%, Unshielded, 0.48 Ohm, 660 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 120 microH 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details