Bourns, Inc. Fixed Inductors SDR0805-120ML

Description
12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0805-120MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-120MLTR-ND
Fixed Inductors 118-SDR0805-120MLTR-ND
12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-120MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 2A 80 MOHM SMD

FIXED IND 12UH 2A 80 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-120MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-120MLCT-ND
Fixed Inductors 118-SDR0805-120MLCT-ND
12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

Buy Now Datasheet
12uH 1KHz 2A Inductor and Choke - 71-SDR0805-120ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12uH 1KHz 2A Inductor and Choke
71-SDR0805-120ML
12uH 1KHz 2A Inductor and Choke 71-SDR0805-120ML
Inductor Power Unshielded Wirewound 12uH 20% 1KHz 25Q-Factor Ferrite 2A 0.08Ohm DCR T/R Product overview: SDR0805-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH, 1KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, 1KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-120ML can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 12uH 20% 1KHz 25Q-Factor Ferrite 2A 0.08Ohm DCR T/R Product overview: SDR0805-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH, 1KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, 1KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-120ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0805-120ML
1247475-SDR0805-120ML
Fixed Inductors - SDR0805-120ML 1247475-SDR0805-120ML
Manufacturer: Bourns Inc. Win Source Part Number: 1247475-SDR0805-120M L Series: SDR0805 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2A Shielding: Unshielded Inductance: 12μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3A Q @ Freq: 25 @ 2.52MHz Frequency - Self Resonant: 20MHz Test Frequency: 1kHz Size: 0.307" L x 0.307" W (7.80mm x 7.80mm) Family Name: SDR0805 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.209" (5.30mm) Alternative Parts (Cross-Reference): 3621D120MT; SDR0805TTEB120M; SDR0805LTEB120M; Introduction Date: March 02, 1999 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1247475-SDR0805-120ML
Series: SDR0805
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2A
Shielding: Unshielded
Inductance: 12μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3A
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Test Frequency: 1kHz
Size: 0.307" L x 0.307" W (7.80mm x 7.80mm)
Family Name: SDR0805
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.209" (5.30mm)
Alternative Parts (Cross-Reference): 3621D120MT; SDR0805TTEB120M; SDR0805LTEB120M;
Introduction Date: March 02, 1999
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 12Uh, 2A, 20%, Smd, Full Reel; Inductance Bourns - 94W6866 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, 2A, 20%, Smd, Full Reel; Inductance Bourns
94W6866
Inductor, 12Uh, 2A, 20%, Smd, Full Reel; Inductance Bourns 94W6866
INDUCTOR, 12uH, 2A, 20%, SMD, FULL REEL; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:SDR0805 Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 12uH, 2A, 20%, SMD, FULL REEL; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Unshielded; Saturation Current (Isat):3A; Product Range:SDR0805 Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 12Uh, 3A, Smd; Inductance Bourns - 61J8224 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 12Uh, 3A, Smd; Inductance Bourns
61J8224
Inductor, Un-Shielded, 12Uh, 3A, Smd; Inductance Bourns 61J8224
INDUCTOR, UN-SHIELDED, 12UH, 3A, SMD; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:SDR0805 Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 12UH, 3A, SMD; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Unshielded; Saturation Current (Isat):3A; Product Range:SDR0805 Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDR0805-120ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0805-120ML
Fixed Inductors SDR0805-120ML
FIXED IND 12UH 2A 80 MOHM SMD

FIXED IND 12UH 2A 80 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0805-120MLTR-ND 71-SDR0805-120ML 1247475-SDR0805-120ML 94W6866 61J8224 SDR0805-120ML
Product Name Fixed Inductors 12uH 1KHz 2A Inductor and Choke Fixed Inductors - SDR0805-120ML Inductor, 12Uh, 2A, 20%, Smd, Full Reel; Inductance Bourns Inductor, Un-Shielded, 12Uh, 3A, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 0.01uH 500MHz Inductor and Choke - 71-36401E10NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
4 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N7 0402CS-2N7XJRW , 0402CS-2N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details