Bourns, Inc. Fixed Inductors SDR0703-681KL

Description
680µH Unshielded Wirewound Inductor 100mA 10.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 100mA 10.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0703-681KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-681KLCT-ND
Fixed Inductors 118-SDR0703-681KLCT-ND
680µH Unshielded Wirewound Inductor 100mA 10.5Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 100mA 10.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-681KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680UH 100MA 10.5 OHM

FIXED IND 680UH 100MA 10.5 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-681KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-681KLTR-ND
Fixed Inductors 118-SDR0703-681KLTR-ND
680µH Unshielded Wirewound Inductor 100mA 10.5Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 100mA 10.5Ohm Max Nonstandard

Buy Now Datasheet
680UH 100MA 10.5OHM Inductor and Choke - 71-SDR0703-681KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 100MA 10.5OHM Inductor and Choke
71-SDR0703-681KL
680UH 100MA 10.5OHM Inductor and Choke 71-SDR0703-681KL
FIXED IND 680UH 100MA 10.5OHM SM Product overview: SDR0703-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 100MA, 10.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 100MA, 10.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-681KL can be used for catalog matching and distributor lookup.

FIXED IND 680UH 100MA 10.5OHM SM Product overview: SDR0703-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 100MA, 10.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 100MA, 10.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-681KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0703-681KLCT-ND 71-SDR0703-681KL
Product Name Fixed Inductors 680UH 100MA 10.5OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CMT-8105-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details