47µH Unshielded Wirewound Inductor 400mA 720mOhm Max Nonstandard
47µH Unshielded Wirewound Inductor 400mA 720mOhm Max Nonstandard
FIXED IND 47UH 400MA 720 MOHM
FIXED IND 47UH 400MA 720MOHM SMD Product overview: SDR0703-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 400MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 400MA, 720MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-470KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274745-SDR0703-470K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 720mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0703-470KLTR,-SD
Base Product Number: SDR0703
Current - Saturation (Isat): 640mA
INDUCTOR, UN-SHIELDED, 47UH, 640MA, SMD; Inductance:47µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR0703-470KLTR-ND | 71-SDR0703-470KL | 1274745-SDR0703-470KL | 14P9692 |
| Product Name | Fixed Inductors | SMD 47UH 400MA 720MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Un-Shielded, 47Uh, 640Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |