Bourns, Inc. Fixed Inductors SDR0703-220KL

Description
22µH Unshielded Wirewound Inductor 650mA 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 650mA 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0703-220KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-220KLCT-ND
Fixed Inductors 118-SDR0703-220KLCT-ND
22µH Unshielded Wirewound Inductor 650mA 300mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 650mA 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-220KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-220KLTR-ND
Fixed Inductors 118-SDR0703-220KLTR-ND
22µH Unshielded Wirewound Inductor 650mA 300mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 650mA 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-220KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 650MA 300 MOHM

FIXED IND 22UH 650MA 300 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274741-SDR0703-220KL
Inductors, Coils, Chokes - Fixed Inductors 1274741-SDR0703-220KL
Win Source Part Number: 1274741-SDR0703-220K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 26MHz Package / Case: Nonstandard DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0703-220KLCT,SDR0 703-220KL,SDR0703220 KL,-SDR0703-220KL,-S DR0703-220KLTR,SDR07 03-220KLTR,-SDR0703- 220KLCT,-SDR0703-220 KL Base Product Number: SDR0703 Current - Saturation (Isat): 950mA

Win Source Part Number: 1274741-SDR0703-220KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 26MHz
Package / Case: Nonstandard
DC Resistance (DCR): 300mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0703-220KLCT,SDR0703-220KL,SDR0703220KL,-SDR0703-220KL,-SDR0703-220KLTR,SDR0703-220KLTR,-SDR0703-220KLCT,-SDR0703-220KL
Base Product Number: SDR0703
Current - Saturation (Isat): 950mA

Buy Now Datasheet
SMD 22UH 650MA 300MOHM Inductor and Choke - 71-SDR0703-220KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 650MA 300MOHM Inductor and Choke
71-SDR0703-220KL
SMD 22UH 650MA 300MOHM Inductor and Choke 71-SDR0703-220KL
FIXED IND 22UH 650MA 300MOHM SMD Product overview: SDR0703-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 650MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 650MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-220KL can be used for catalog matching and distributor lookup.

FIXED IND 22UH 650MA 300MOHM SMD Product overview: SDR0703-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 650MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 650MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-220KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, 950Ma, Smd; Inductance Bourns - 14P9688 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 950Ma, Smd; Inductance Bourns
14P9688
Inductor, Un-Shielded, 22Uh, 950Ma, Smd; Inductance Bourns 14P9688
INDUCTOR, UN-SHIELDED, 22UH, 950MA, SMD; Inductance:22µH; RMS Current (Irms):650mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):950mA; Product Range:SDR0703 Series; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 950MA, SMD; Inductance:22µH; RMS Current (Irms):650mA; Inductor Construction:Unshielded; Saturation Current (Isat):950mA; Product Range:SDR0703 Series; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0703-220KLCT-ND 1274741-SDR0703-220KL 71-SDR0703-220KL 14P9688
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 650MA 300MOHM Inductor and Choke Inductor, Un-Shielded, 22Uh, 950Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1625812-7 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers