Bourns, Inc. SMD 12UH 900MA 180MOHM Inductor and Choke SDR0703-120KL

Description
FIXED IND 12UH 900MA 180MOHM SMD Product overview: SDR0703-120KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 900MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 900MA, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-120KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 900MA 180MOHM SMD Product overview: SDR0703-120KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 900MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 900MA, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-120KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12UH 900MA 180MOHM Inductor and Choke - 71-SDR0703-120KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 900MA 180MOHM Inductor and Choke
71-SDR0703-120KL
SMD 12UH 900MA 180MOHM Inductor and Choke 71-SDR0703-120KL
FIXED IND 12UH 900MA 180MOHM SMD Product overview: SDR0703-120KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 900MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 900MA, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-120KL can be used for catalog matching and distributor lookup.

FIXED IND 12UH 900MA 180MOHM SMD Product overview: SDR0703-120KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 900MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 900MA, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-120KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0703-120KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-120KLTR-ND
Fixed Inductors SDR0703-120KLTR-ND
12µH Unshielded Wirewound Inductor 900mA 180mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 900mA 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0703-120KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-120KLCT-ND
Fixed Inductors SDR0703-120KLCT-ND
12µH Unshielded Wirewound Inductor 900mA 180mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 900mA 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0703-120KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-120KLDKR-ND
Fixed Inductors SDR0703-120KLDKR-ND
12µH Unshielded Wirewound Inductor 900mA 180mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 900mA 180mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0703-120KL SDR0703-120KLTR-ND
Product Name SMD 12UH 900MA 180MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers