Win Source Part Number: 1274743-SDR0703-102K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 1 mH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 252kHz
Frequency - Self Resonant: 3.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 14.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 80 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0703-102KLTR,-SDR
Base Product Number: SDR0703
Current - Saturation (Isat): 130mA
1mH Unshielded Wirewound Inductor 80mA 14.2Ohm Max Nonstandard
1mH Unshielded Wirewound Inductor 80mA 14.2Ohm Max Nonstandard
FIXED IND 1MH 80MA 14.2 OHM SMD
FIXED IND 1MH 80MA 14.2 OHM SMD Product overview: SDR0703-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 80MA, 14.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 80MA, 14.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-102KL can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274743-SDR0703-102KL | 118-SDR0703-102KLTR-ND | 71-SDR0703-102KL |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 1MH 80MA 14.2 OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |