Bourns, Inc. 100UH 270MA 1.56OHM Inductor and Choke SDR0703-101KL

Description
FIXED IND 100UH 270MA 1.56OHM SM Product overview: SDR0703-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 270MA, 1.56OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 270MA, 1.56OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-101KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 270MA 1.56OHM SM Product overview: SDR0703-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 270MA, 1.56OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 270MA, 1.56OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-101KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 270MA 1.56OHM Inductor and Choke - 71-SDR0703-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 270MA 1.56OHM Inductor and Choke
71-SDR0703-101KL
100UH 270MA 1.56OHM Inductor and Choke 71-SDR0703-101KL
FIXED IND 100UH 270MA 1.56OHM SM Product overview: SDR0703-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 270MA, 1.56OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 270MA, 1.56OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-101KL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 270MA 1.56OHM SM Product overview: SDR0703-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 270MA, 1.56OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 270MA, 1.56OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0703-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 270mA 1.56Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 270mA 1.56Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-101KLCT-ND
Fixed Inductors 118-SDR0703-101KLCT-ND
100µH Unshielded Wirewound Inductor 270mA 1.56Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 270mA 1.56Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-101KLTR-ND
Fixed Inductors 118-SDR0703-101KLTR-ND
100µH Unshielded Wirewound Inductor 270mA 1.56Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 270mA 1.56Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 100Uh, 400Ma, Smd; Inductance Bourns - 14P9685 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 400Ma, Smd; Inductance Bourns
14P9685
Inductor, Un-Shielded, 100Uh, 400Ma, Smd; Inductance Bourns 14P9685
INDUCTOR, UN-SHIELDED, 100UH, 400MA, SMD; Inductance:100µH; RMS Current (Irms):270mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):400mA; Product Range:SDR0703 Series; DC Resistance Max:1.56ohm; Product Length:6.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 400MA, SMD; Inductance:100µH; RMS Current (Irms):270mA; Inductor Construction:Unshielded; Saturation Current (Isat):400mA; Product Range:SDR0703 Series; DC Resistance Max:1.56ohm; Product Length:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0703-101KL 118-SDR0703-101KLDKR-ND 14P9685
Product Name 100UH 270MA 1.56OHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 100Uh, 400Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details