Bourns, Inc. Fixed Inductors SDR0604-560KL

Description
56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0604-560KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-560KLTR-ND
Fixed Inductors SDR0604-560KLTR-ND
56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-560KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-560KLDKR-ND
Fixed Inductors SDR0604-560KLDKR-ND
56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-560KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-560KLCT-ND
Fixed Inductors SDR0604-560KLCT-ND
56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard

Buy Now Datasheet
SMD 56UH 680MA 420MOHM Inductor and Choke - 71-SDR0604-560KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 680MA 420MOHM Inductor and Choke
71-SDR0604-560KL
SMD 56UH 680MA 420MOHM Inductor and Choke 71-SDR0604-560KL
FIXED IND 56UH 680MA 420MOHM SMD Product overview: SDR0604-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 680MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 680MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-560KL can be used for catalog matching and distributor lookup.

FIXED IND 56UH 680MA 420MOHM SMD Product overview: SDR0604-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 680MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 680MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-560KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274752-SDR0604-560KL
Inductors, Coils, Chokes - Fixed Inductors 1274752-SDR0604-560KL
Win Source Part Number: 1274752-SDR0604-560K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0604 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 56 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 420mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0604-560KL,-SDR0 604-560KLTR,SDR0604- 560KL,SDR0604-560KLC T,SDR0604-560KLTR,SD R0604560KL,-SDR0604- 560KL,SDR0604-560KLD KR,-SDR0604-560KLCT Base Product Number: SDR0604 Current - Saturation (Isat): 900mA

Win Source Part Number: 1274752-SDR0604-560KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0604
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 56 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 22 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 420mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0604-560KL,-SDR0604-560KLTR,SDR0604-560KL,SDR0604-560KLCT,SDR0604-560KLTR,SDR0604560KL,-SDR0604-560KL,SDR0604-560KLDKR,-SDR0604-560KLCT
Base Product Number: SDR0604
Current - Saturation (Isat): 900mA

Buy Now Datasheet
Inductor, Un-Shielded, 56Uh, 900Ma, Smd; Inductance Bourns - 87W5979 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 56Uh, 900Ma, Smd; Inductance Bourns
87W5979
Inductor, Un-Shielded, 56Uh, 900Ma, Smd; Inductance Bourns 87W5979
INDUCTOR, UN-SHIELDED, 56UH, 900MA, SMD; Inductance:56µH; RMS Current (Irms):680mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):900mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 56UH, 900MA, SMD; Inductance:56µH; RMS Current (Irms):680mA; Inductor Construction:Unshielded; Saturation Current (Isat):900mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 56Uh, 900Ma, Smd, Full Reel; Inductance Bourns - 61J8175 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 56Uh, 900Ma, Smd, Full Reel; Inductance Bourns
61J8175
Inductor, Un-Shielded, 56Uh, 900Ma, Smd, Full Reel; Inductance Bourns 61J8175
INDUCTOR, UN-SHIELDED, 56UH, 900MA, SMD, FULL REEL; Inductance:56µH; RMS Current (Irms):680mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):900mA; Product Range:SDR0604 Series; DC Resistance Max:0.42ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 56UH, 900MA, SMD, FULL REEL; Inductance:56µH; RMS Current (Irms):680mA; Inductor Construction:Unshielded; Saturation Current (Isat):900mA; Product Range:SDR0604 Series; DC Resistance Max:0.42ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0604 Series, 56 H, 10%, Unshielded, 0.42 Ohm, 680 Ma Rohs Compliant Bourns - 06X7142 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 56 H, 10%, Unshielded, 0.42 Ohm, 680 Ma Rohs Compliant Bourns
06X7142
Surface Mount Power Inductor, Sdr0604 Series, 56 H, 10%, Unshielded, 0.42 Ohm, 680 Ma Rohs Compliant Bourns 06X7142
Surface Mount Power Inductor, SDR0604 Series, 56 H, 10%, Unshielded, 0.42 ohm, 680 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 56 H, 10%, Unshielded, 0.42 ohm, 680 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0604-560KLTR-ND 71-SDR0604-560KL 1274752-SDR0604-560KL 87W5979 61J8175 06X7142
Product Name Fixed Inductors SMD 56UH 680MA 420MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 56Uh, 900Ma, Smd; Inductance Bourns Inductor, Un-Shielded, 56Uh, 900Ma, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr0604 Series, 56 H, 10%, Unshielded, 0.42 Ohm, 680 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details