220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Max Nonstandard
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Max Nonstandard
FIXED IND 220UH 350MA 1.57 OHM
FIXED IND 220UH 350MA 1.57OHM SM Product overview: SDR0604-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 350MA, 1.57OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 350MA, 1.57OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-221KL can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 220UH, 440MA, SMD; Inductance:220µH; RMS Current (Irms):350mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 220UH, 440MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):350mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0604 Series, 220 H, 10%, Unshielded, 1.57 ohm, 350 mA RoHS Compliant: Yes
Surface Mount Power Inductor, SDR0604 Series, 220 H, 10%, Unshielded, 1.57 ohm, 350 mA RoHS Compliant: Yes
FIXED IND 220UH 350MA 1.57OHM SM
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR0604-221KLTR-ND | 2330781 | 71-SDR0604-221KL | 61J8164 | 23T1104 | SDR0604-221KL |
| Product Name | Fixed Inductors | Surface Mount Inductors | 220UH 350MA 1.57OHM Inductor and Choke | Inductor, Un-Shielded, 220Uh, 440Ma, Smd; Inductance Bourns | Surface Mount Power Inductor, Sdr0604 Series, 220 H, 10%, Unshielded, 1.57 Ohm, 350 Ma Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |